Techsil Limited tec™ MDC009 Metal12mm/15mm Hotmelt Glue Gun Stand PAGG20058

Description
The MDC009 gun stand is the ideal resting place for any tec™ 800 series hot melt glue gun. Suitable for use with: gas-tec™ 600 tec™ 805 tec™ 810 tec™ 820 The MDC009 stand can also be wall mounted. Product Dimensions Depth: 165mm Height: 185mm Width: 65mm
Description
The MDC009 gun stand is the ideal resting place for any tec™ 800 series hot melt glue gun. Suitable for use with: gas-tec™ 600 tec™ 805 tec™ 810 tec™ 820 The MDC009 stand can also be wall mounted. Product Dimensions Depth: 165mm Height: 185mm Width: 65mm

Suppliers

Company
Product
Description
Supplier Links
tec™ MDC009 Metal12mm/15mm Hotmelt Glue Gun Stand - PAGG20058 - Techsil Limited
Bidford on Avon, United Kingdom
tec™ MDC009 Metal12mm/15mm Hotmelt Glue Gun Stand
PAGG20058
tec™ MDC009 Metal12mm/15mm Hotmelt Glue Gun Stand PAGG20058
The MDC009 gun stand is the ideal resting place for any tec™ 800 series hot melt glue gun. Suitable for use with: gas-tec™ 600 tec™ 805 tec™ 810 tec™ 820 The MDC009 stand can also be wall mounted. Product Dimensions Depth: 165mm Height: 185mm Width: 65mm

The MDC009 gun stand is the ideal resting place for any tec™ 800 series hot melt glue gun. Suitable for use with:

  • gas-tec™ 600
  • tec™ 805
  • tec™ 810
  • tec™ 820

The MDC009 stand can also be wall mounted.

Product Dimensions

  • Depth: 165mm
  • Height: 185mm
  • Width: 65mm
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Fluid Dispensing Equipment
Product Number PAGG20058
Product Name tec™ MDC009 Metal12mm/15mm Hotmelt Glue Gun Stand
Dispensing Equipment Type Hot Melt / Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth Steinel HiPURformer 31331 Hot Melt Applicator 50 g - 31331 STEINEL APPLICATOR - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Hot Melt / Dispense
Application AdhesiveSilicone
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details