Techsil Limited tec™ Overtec 820 15 Hotmelt Glue Gun 120v PAGG20263

Description
The Overtec 820 15 HM Gun is designed exclusively for use with Overtec 5FR Glue Sticks. It is a heavy duty, medium size 15mm glue gun which offers an adjustable temperature, 2 minute warm up time & has an illuminated on/off switch. The Overtec 820 15 is robust and easy to use with a melt rate of 2.5 kgs/hand weighing in at 500g. The Overtec system is a low-pressure moulding process that uses thermoplastic moulding resin to achieve high quality sealing and protection of components, faster than 2 component potting resins and far lower capital cost than injection moulding. The Overtec 5 FR resin sticks simply need to be loaded into the Overtec 820-15 glue gun and allowed to reach operating temperature before use, resulting in a simple and clean process with fast cycle times. 110v tool - not fitted with a plug; requires plug to be attached. Also available in 230v.
Description
The Overtec 820 15 HM Gun is designed exclusively for use with Overtec 5FR Glue Sticks. It is a heavy duty, medium size 15mm glue gun which offers an adjustable temperature, 2 minute warm up time & has an illuminated on/off switch. The Overtec 820 15 is robust and easy to use with a melt rate of 2.5 kgs/hand weighing in at 500g. The Overtec system is a low-pressure moulding process that uses thermoplastic moulding resin to achieve high quality sealing and protection of components, faster than 2 component potting resins and far lower capital cost than injection moulding. The Overtec 5 FR resin sticks simply need to be loaded into the Overtec 820-15 glue gun and allowed to reach operating temperature before use, resulting in a simple and clean process with fast cycle times. 110v tool - not fitted with a plug; requires plug to be attached. Also available in 230v.

Suppliers

Company
Product
Description
Supplier Links
tec™ Overtec 820 15 Hotmelt Glue Gun 120v - PAGG20263 - Techsil Limited
Bidford on Avon, United Kingdom
tec™ Overtec 820 15 Hotmelt Glue Gun 120v
PAGG20263
tec™ Overtec 820 15 Hotmelt Glue Gun 120v PAGG20263
The Overtec 820 15 HM Gun is designed exclusively for use with Overtec 5FR Glue Sticks. It is a heavy duty, medium size 15mm glue gun which offers an adjustable temperature, 2 minute warm up time & has an illuminated on/off switch. The Overtec 820 15 is robust and easy to use with a melt rate of 2.5 kgs/hand weighing in at 500g. The Overtec system is a low-pressure moulding process that uses thermoplastic moulding resin to achieve high quality sealing and protection of components, faster than 2 component potting resins and far lower capital cost than injection moulding. The Overtec 5 FR resin sticks simply need to be loaded into the Overtec 820-15 glue gun and allowed to reach operating temperature before use, resulting in a simple and clean process with fast cycle times. 110v tool - not fitted with a plug; requires plug to be attached. Also available in 230v.

The Overtec 820 15 HM Gun is designed exclusively for use with Overtec 5FR Glue Sticks. It is a heavy duty, medium size 15mm glue gun which offers an adjustable temperature, 2 minute warm up time & has an illuminated on/off switch. The Overtec 820 15 is robust and easy to use with a melt rate of 2.5 kgs/hand weighing in at 500g.

The Overtec system is a low-pressure moulding process that uses thermoplastic moulding resin to achieve high quality sealing and protection of components, faster than 2 component potting resins and far lower capital cost than injection moulding. The Overtec 5 FR resin sticks simply need to be loaded into the Overtec 820-15 glue gun and allowed to reach operating temperature before use, resulting in a simple and clean process with fast cycle times.

110v tool - not fitted with a plug; requires plug to be attached.

Also available in 230v.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Fluid Dispensing Equipment
Product Number PAGG20263
Product Name tec™ Overtec 820 15 Hotmelt Glue Gun 120v
Dispensing Equipment Type Hot Melt / Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
Ellsworth EDS250-24R Static Mixer Red 24 Element - EDS250-24R - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Mix And Dispense
View Details