Techsil Limited tec™ 305 12mm Lightweight Hot Melt Glue Gun PAGG20208

Description
The tec™ 305 12 is a low cost, lightweight medium sized hot melt glue gun designed to take 12mm glue sticks. This tool incorporates a self-regulating PTC heater which handles voltages from 110v up to 230v. Fitted with a standard UK plug. Suitable for light industrial use. Glue Gun Specifications Melt Rate: 900gm (2lbs) per hour Glue Size: 12mm Glue Sticks Hot Melt Temperature: 195°C Warm Up Time: 5 minutes Power Voltage: 230v Gun Weight: 250gm Power Cable: 2m Interchangeable nozzles available 12 Month Warranty
Description
The tec™ 305 12 is a low cost, lightweight medium sized hot melt glue gun designed to take 12mm glue sticks. This tool incorporates a self-regulating PTC heater which handles voltages from 110v up to 230v. Fitted with a standard UK plug. Suitable for light industrial use. Glue Gun Specifications Melt Rate: 900gm (2lbs) per hour Glue Size: 12mm Glue Sticks Hot Melt Temperature: 195°C Warm Up Time: 5 minutes Power Voltage: 230v Gun Weight: 250gm Power Cable: 2m Interchangeable nozzles available 12 Month Warranty

Suppliers

Company
Product
Description
Supplier Links
tec™ 305 12mm Lightweight Hot Melt Glue Gun - PAGG20208 - Techsil Limited
Bidford on Avon, United Kingdom
tec™ 305 12mm Lightweight Hot Melt Glue Gun
PAGG20208
tec™ 305 12mm Lightweight Hot Melt Glue Gun PAGG20208
The tec™ 305 12 is a low cost, lightweight medium sized hot melt glue gun designed to take 12mm glue sticks. This tool incorporates a self-regulating PTC heater which handles voltages from 110v up to 230v. Fitted with a standard UK plug. Suitable for light industrial use. Glue Gun Specifications Melt Rate: 900gm (2lbs) per hour Glue Size: 12mm Glue Sticks Hot Melt Temperature: 195°C Warm Up Time: 5 minutes Power Voltage: 230v Gun Weight: 250gm Power Cable: 2m Interchangeable nozzles available 12 Month Warranty

The tec™ 305 12 is a low cost, lightweight medium sized hot melt glue gun designed to take 12mm glue sticks.

This tool incorporates a self-regulating PTC heater which handles voltages from 110v up to 230v. Fitted with a standard UK plug.

Suitable for light industrial use.

Glue Gun Specifications

  • Melt Rate: 900gm (2lbs) per hour
  • Glue Size: 12mm Glue Sticks
  • Hot Melt Temperature: 195°C
  • Warm Up Time: 5 minutes
  • Power Voltage: 230v
  • Gun Weight: 250gm
  • Power Cable: 2m
  • Interchangeable nozzles available
  • 12 Month Warranty
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Fluid Dispensing Equipment
Product Number PAGG20208
Product Name tec™ 305 12mm Lightweight Hot Melt Glue Gun
Dispensing Equipment Type Hot Melt / Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Ellsworth EAD200/400MN-MR Variable Ratio Manual Applicator - EAD200/400MN-MR - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details