Techsil Limited tec™ 820 12mm Adjustable Temp Glue Gun 230v PAGG20177

Description
The tec™ 820 is a reliable, heavy duty medium sized glue gun with an adjustable temperature control, allowing both hot melt and low melt glue sticks to be run through the tool. This robust 12mm version is designed for use with 12mm glue sticks. Glue Gun Specifications Melt Rate: 2.5kgs (5.5lbs) per hour Glue Size: 12mm Glue Sticks Adjustable Thermostat: 130°C up to 195°C Warm Up Time: 2 minutes Power Voltage: 230v Gun Weight: 500gm Power Cable: 3m Interchangeable nozzles available 12 Month Warranty
Description
The tec™ 820 is a reliable, heavy duty medium sized glue gun with an adjustable temperature control, allowing both hot melt and low melt glue sticks to be run through the tool. This robust 12mm version is designed for use with 12mm glue sticks. Glue Gun Specifications Melt Rate: 2.5kgs (5.5lbs) per hour Glue Size: 12mm Glue Sticks Adjustable Thermostat: 130°C up to 195°C Warm Up Time: 2 minutes Power Voltage: 230v Gun Weight: 500gm Power Cable: 3m Interchangeable nozzles available 12 Month Warranty

Suppliers

Company
Product
Description
Supplier Links
tec™ 820 12mm Adjustable Temp Glue Gun 230v - PAGG20177 - Techsil Limited
Bidford on Avon, United Kingdom
tec™ 820 12mm Adjustable Temp Glue Gun 230v
PAGG20177
tec™ 820 12mm Adjustable Temp Glue Gun 230v PAGG20177
The tec™ 820 is a reliable, heavy duty medium sized glue gun with an adjustable temperature control, allowing both hot melt and low melt glue sticks to be run through the tool. This robust 12mm version is designed for use with 12mm glue sticks. Glue Gun Specifications Melt Rate: 2.5kgs (5.5lbs) per hour Glue Size: 12mm Glue Sticks Adjustable Thermostat: 130°C up to 195°C Warm Up Time: 2 minutes Power Voltage: 230v Gun Weight: 500gm Power Cable: 3m Interchangeable nozzles available 12 Month Warranty

The tec™ 820 is a reliable, heavy duty medium sized glue gun with an adjustable temperature control, allowing both hot melt and low melt glue sticks to be run through the tool.

This robust 12mm version is designed for use with 12mm glue sticks.

Glue Gun Specifications

  • Melt Rate: 2.5kgs (5.5lbs) per hour
  • Glue Size: 12mm Glue Sticks
  • Adjustable Thermostat: 130°C up to 195°C
  • Warm Up Time: 2 minutes
  • Power Voltage: 230v
  • Gun Weight: 500gm
  • Power Cable: 3m
  • Interchangeable nozzles available
  • 12 Month Warranty
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Fluid Dispensing Equipment
Product Number PAGG20177
Product Name tec™ 820 12mm Adjustable Temp Glue Gun 230v
Dispensing Equipment Type Hot Melt / Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Syringe Dispensers, SD-200 -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application wide variety of dispensing applications from microdot deposits to large potting and filling
View Details
High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
Ellsworth EA-200 All-Electric Hot Melt Applicator - EA-200 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Hot Melt / Dispense
Application AdhesiveSilicone
View Details