Atmel Corporation RF Receivers - ATR2732N1-PBPW ATR2732N1-PBPW

Description
Manufacturer: Microchip Technology Win Source Part Number: 039472-ATR2732N1-PBP W Packaging: Tube/Rail Features: SPI digital interface Applications: Broadcast, Consoles, Receivers Frequency: 24.576MHz Data Interface: PCB, Surface Mount Sensitivity: -98dBm Current - Receiving: 80mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 90°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 039472-ATR2732N1-PBP W Packaging: Tube/Rail Features: SPI digital interface Applications: Broadcast, Consoles, Receivers Frequency: 24.576MHz Data Interface: PCB, Surface Mount Sensitivity: -98dBm Current - Receiving: 80mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 90°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATR2732N1-PBPW - 039472-ATR2732N1-PBPW - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATR2732N1-PBPW
039472-ATR2732N1-PBPW
RF Receivers - ATR2732N1-PBPW 039472-ATR2732N1-PBPW
Manufacturer: Microchip Technology Win Source Part Number: 039472-ATR2732N1-PBP W Packaging: Tube/Rail Features: SPI digital interface Applications: Broadcast, Consoles, Receivers Frequency: 24.576MHz Data Interface: PCB, Surface Mount Sensitivity: -98dBm Current - Receiving: 80mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 90°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 039472-ATR2732N1-PBPW
Packaging: Tube/Rail
Features: SPI digital interface
Applications: Broadcast, Consoles, Receivers
Frequency: 24.576MHz
Data Interface: PCB, Surface Mount
Sensitivity: -98dBm
Current - Receiving: 80mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 90°C
Case / Package: 64-VQFN (9x9)
Supply Voltage - Operating: 3 V to 3.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
24.576MHZ Rf Receiver - 870-ATR2732N1-PBPW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24.576MHZ Rf Receiver
870-ATR2732N1-PBPW
24.576MHZ Rf Receiver 870-ATR2732N1-PBPW
RF RECEIVER 24.576MHZ 64VQFN Product overview: ATR2732N1-PBPW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.576MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 24.576MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATR2732N1-PBPW can be used for catalog matching and distributor lookup.

RF RECEIVER 24.576MHZ 64VQFN Product overview: ATR2732N1-PBPW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.576MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 24.576MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATR2732N1-PBPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATR2732N1-PBPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATR2732N1-PBPW
RF Receivers ATR2732N1-PBPW
- RF Receiver 24.576MHz -98dBm PCB, Surface Mount 64-VQFN (9x9)

- RF Receiver 24.576MHz -98dBm PCB, Surface Mount 64-VQFN (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 039472-ATR2732N1-PBPW 870-ATR2732N1-PBPW ATR2732N1-PBPW
Product Name RF Receivers - ATR2732N1-PBPW 24.576MHZ Rf Receiver RF Receivers
Package Type 64-VQFN (9x9) Tube Surface Mount; 64-VFQFN Exposed Pad
Operating Temperature -40.0 to 90.0 C (-40.0 to 194.0 F) -40.0 to 90.0 C (-40.0 to 194.0 F) -40.0 to 90.0 C (-40.0 to 194.0 F)
Sensitivity -98 dBm -98 dBm
Operating Frequency 24.58 MHz 24.58 MHz
Supply Voltage 3 to 3.5 volts 3 to 3.5 volts
Unlock Full Specs
to access all available technical data