Atmel Corporation RF Receivers - T4260-ILQH T4260-ILQH

Description
Manufacturer: Microchip Technology Win Source Part Number: 051525-T4260-ILQH Packaging: Tube/Rail Applications: AM/FM Radio Receiver Frequency: AM, FM Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 85mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-SSO Supply Voltage - Operating: 8 V to 10 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 051525-T4260-ILQH Packaging: Tube/Rail Applications: AM/FM Radio Receiver Frequency: AM, FM Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 85mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-SSO Supply Voltage - Operating: 8 V to 10 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - T4260-ILQH - 051525-T4260-ILQH - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - T4260-ILQH
051525-T4260-ILQH
RF Receivers - T4260-ILQH 051525-T4260-ILQH
Manufacturer: Microchip Technology Win Source Part Number: 051525-T4260-ILQH Packaging: Tube/Rail Applications: AM/FM Radio Receiver Frequency: AM, FM Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 85mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-SSO Supply Voltage - Operating: 8 V to 10 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 051525-T4260-ILQH
Packaging: Tube/Rail
Applications: AM/FM Radio Receiver
Frequency: AM, FM
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 85mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-SSO
Supply Voltage - Operating: 8 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Rf Receiver - 870-T4260-ILQH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-T4260-ILQH
Rf Receiver 870-T4260-ILQH
RF RECEIVER AM/FM 44SSO Product overview: T4260-ILQH from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-T4260-ILQH can be used for catalog matching and distributor lookup.

RF RECEIVER AM/FM 44SSO Product overview: T4260-ILQH from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-T4260-ILQH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - T4260-ILQH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
T4260-ILQH
RF Receivers T4260-ILQH
- RF Receiver AM, FM AM, FM PCB, Surface Mount 44-SSO

- RF Receiver AM, FM AM, FM PCB, Surface Mount 44-SSO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 051525-T4260-ILQH 870-T4260-ILQH T4260-ILQH
Product Name RF Receivers - T4260-ILQH Rf Receiver RF Receivers
Package Type 44-SSO Tube Surface Mount; 44-BSOP (0.295\", 7.50mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 8 to 10 volts 8 to 10 volts
Applications AM/FM Radio Receiver
Communication Interface PCB, Surface Mount
Unlock Full Specs
to access all available technical data