Atmel Corporation RF Receivers - ATA5743P3-TGQY ATA5743P3-TGQY

Description
Manufacturer: Atmel Win Source Part Number: 709539-ATA5743P3-TGQ Y Manufacturer Homepage: www.atmel.com Reference case: SOP20 Reference Date Code: 1416+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 709539-ATA5743P3-TGQ Y Manufacturer Homepage: www.atmel.com Reference case: SOP20 Reference Date Code: 1416+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA5743P3-TGQY - 709539-ATA5743P3-TGQY - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA5743P3-TGQY
709539-ATA5743P3-TGQY
RF Receivers - ATA5743P3-TGQY 709539-ATA5743P3-TGQY
Manufacturer: Atmel Win Source Part Number: 709539-ATA5743P3-TGQ Y Manufacturer Homepage: www.atmel.com Reference case: SOP20 Reference Date Code: 1416+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 709539-ATA5743P3-TGQY
Manufacturer Homepage: www.atmel.com
Reference case: SOP20
Reference Date Code: 1416+
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Rf Receiver - 870-ATA5743P3-TGQY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: ATA5743P3-TGQY from Atmel (Microchip Technology) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5743P3-TGQY can be used for catalog matching and distributor lookup.

Product overview: ATA5743P3-TGQY from Atmel (Microchip Technology) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5743P3-TGQY can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Receivers RF Receivers
Product Number 709539-ATA5743P3-TGQY 870-ATA5743P3-TGQY
Product Name RF Receivers - ATA5743P3-TGQY Rf Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX16245DT - 883738-MC74LCX16245DT - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Wireless Receiver - RF Rx SW915-2W-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
RF Receiver Module - MAIA-011002-TR1000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details
Video Receiver - EVR-09E1D-24 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RSS / De-Emphasis
View Details