Atmel Corporation RF/IF and RFID - RF Receivers ATA8210-GHQW

Description
Win Source Part Number: 1046743-ATA8210-GHQW Category: RF/IF and RFID>RF Receivers Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Frequency: 315MHz, 433MHz, 868MHz, 915MHz Memory Size: 20kB Flash Sensitivity: -117dBm Modulation or Protocol: ISM Current - Receiving: 10.5mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.9V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ATA8510-GHQW; ATA8515-GHQW; ATA8215-GHQW; CC1111F32RSPR; SI1084-A-GM; CC1110F32RHHTATA8210 GHQW; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8542.39.0001 Mfr: Atmel Other Names: 2156-ATA8210-GHQW,AT MATMATA8210-GHQW
Request a Quote Datasheet
Description
Win Source Part Number: 1046743-ATA8210-GHQW Category: RF/IF and RFID>RF Receivers Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Frequency: 315MHz, 433MHz, 868MHz, 915MHz Memory Size: 20kB Flash Sensitivity: -117dBm Modulation or Protocol: ISM Current - Receiving: 10.5mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.9V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ATA8510-GHQW; ATA8515-GHQW; ATA8215-GHQW; CC1111F32RSPR; SI1084-A-GM; CC1110F32RHHTATA8210 GHQW; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8542.39.0001 Mfr: Atmel Other Names: 2156-ATA8210-GHQW,AT MATMATA8210-GHQW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1046743-ATA8210-GHQW - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1046743-ATA8210-GHQW
RF/IF and RFID - RF Receivers 1046743-ATA8210-GHQW
Win Source Part Number: 1046743-ATA8210-GHQW Category: RF/IF and RFID>RF Receivers Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Frequency: 315MHz, 433MHz, 868MHz, 915MHz Memory Size: 20kB Flash Sensitivity: -117dBm Modulation or Protocol: ISM Current - Receiving: 10.5mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.9V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ATA8510-GHQW; ATA8515-GHQW; ATA8215-GHQW; CC1111F32RSPR; SI1084-A-GM; CC1110F32RHHTATA8210 GHQW; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8542.39.0001 Mfr: Atmel Other Names: 2156-ATA8210-GHQW,AT MATMATA8210-GHQW

Win Source Part Number: 1046743-ATA8210-GHQW
Category: RF/IF and RFID>RF Receivers
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 315MHz, 433MHz, 868MHz, 915MHz
Memory Size: 20kB Flash
Sensitivity: -117dBm
Modulation or Protocol: ISM
Current - Receiving: 10.5mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ATA8510-GHQW; ATA8515-GHQW; ATA8215-GHQW; CC1111F32RSPR; SI1084-A-GM; CC1110F32RHHTATA8210GHQW;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8542.39.0001
Mfr: Atmel
Other Names: 2156-ATA8210-GHQW,ATMATMATA8210-GHQW

Buy Now Datasheet
315MHZ 433MHZ Rf Receiver - 870-ATA8210-GHQW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
315MHZ 433MHZ Rf Receiver
870-ATA8210-GHQW
315MHZ 433MHZ Rf Receiver 870-ATA8210-GHQW
RF RCVR ISM 315MHZ/433MHZ 32VQFN Product overview: ATA8210-GHQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ, 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8210-GHQW can be used for catalog matching and distributor lookup.

RF RCVR ISM 315MHZ/433MHZ 32VQFN Product overview: ATA8210-GHQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ, 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8210-GHQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - ATA8210-GHQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
ATA8210-GHQW
RF and Wireless - RF Receivers ATA8210-GHQW
RF RCVR ISM 315MHZ/433MHZ 32VQFN

RF RCVR ISM 315MHZ/433MHZ 32VQFN

Supplier's Site
RF Receivers - ATA8210-GHQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA8210-GHQW
RF Receivers ATA8210-GHQW
- RF Receiver ISM 315MHz, 433MHz, 868MHz, 915MHz -117dBm PCB, Surface Mount 32-VQFN (5x5)

- RF Receiver ISM 315MHz, 433MHz, 868MHz, 915MHz -117dBm PCB, Surface Mount 32-VQFN (5x5)

Buy Now Datasheet
RF Receivers - ATA8210-GHQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA8210-GHQW
RF Receivers ATA8210-GHQW
- RF Receiver ISM 315MHz, 433MHz, 868MHz, 915MHz -117dBm PCB, Surface Mount 32-VQFN (5x5)

- RF Receiver ISM 315MHz, 433MHz, 868MHz, 915MHz -117dBm PCB, Surface Mount 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1046743-ATA8210-GHQW 870-ATA8210-GHQW ATA8210-GHQW ATA8210-GHQW
Product Name RF/IF and RFID - RF Receivers 315MHZ 433MHZ Rf Receiver RF and Wireless - RF Receivers RF Receivers
Package Type Surface Mount; SMD (SMT) Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -117 dBm -117 dBm -117 dBm
Operating Frequency 315 to 915 MHz 315 to 915 MHz 315 to 915 MHz
Supply Voltage 1.9 to 3.6 volts 3.6 to 1.9 volts 1.9 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details