Manufacturer: Microchip Technology
Win Source Part Number: 079128-ATA5745-PXPW
Packaging: Tube/Rail
Applications: RKE, Telemetering, Security Technology
Frequency: 433MHz
Data Interface: PCB, Surface Mount
Sensitivity: -113dBm
Data Rate (Max): 20 kbps
Modulation or Protocol: UHF, ASK, FSK
Current - Receiving: 6.9mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 24-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 3.3 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC RX UHF ASK/FSK 433MHZ 24QFN Product overview: ATA5745-PXPW from Atmel (Microchip Technology) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5745-PXPW can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Receivers | RF Receivers |
| Product Number | 079128-ATA5745-PXPW | 870-ATA5745-PXPW |
| Product Name | RF Receivers - ATA5745-PXPW | 433MHZ Rf Receiver |
| Package Type | 24-VQFN (5x5) | Tube/Rail |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | |
| Sensitivity | -113 dBm | |
| Operating Frequency | 433 MHz | |
| Supply Voltage | 2.7 to 5.5 volts |