Atmel Corporation RF Receivers - ATA3741P2-TGQY ATA3741P2-TGQY

Description
Manufacturer: Microchip Technology Win Source Part Number: 010375-ATA3741P2-TGQ Y Packaging: Reel - TR Applications: RKE, TPM, Security Systems Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -108dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010375-ATA3741P2-TGQ Y Packaging: Reel - TR Applications: RKE, TPM, Security Systems Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -108dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA3741P2-TGQY - 010375-ATA3741P2-TGQY - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA3741P2-TGQY
010375-ATA3741P2-TGQY
RF Receivers - ATA3741P2-TGQY 010375-ATA3741P2-TGQY
Manufacturer: Microchip Technology Win Source Part Number: 010375-ATA3741P2-TGQ Y Packaging: Reel - TR Applications: RKE, TPM, Security Systems Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -108dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010375-ATA3741P2-TGQY
Packaging: Reel - TR
Applications: RKE, TPM, Security Systems
Frequency: 300MHz to 450MHz
Data Interface: PCB, Surface Mount
Sensitivity: -108dBm
Data Rate (Max): 10 kBaud
Modulation or Protocol: ASK, FSK
Current - Receiving: 7mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
450MHZ Rf Receiver
870-ATA3741P2-TGQY
450MHZ Rf Receiver 870-ATA3741P2-TGQY
RF RX ASK/FSK 300-450MHZ 20SOIC Product overview: ATA3741P2-TGQY from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA3741P2-TGQY can be used for catalog matching and distributor lookup.

RF RX ASK/FSK 300-450MHZ 20SOIC Product overview: ATA3741P2-TGQY from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA3741P2-TGQY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - ATA3741P2-TGQY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
ATA3741P2-TGQY
RF and Wireless - RF Receivers ATA3741P2-TGQY
RF RX ASK/FSK 300-450MHZ 20SOIC

RF RX ASK/FSK 300-450MHZ 20SOIC

Supplier's Site
RF Receivers - ATA3741P2-TGQY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA3741P2-TGQY
RF Receivers ATA3741P2-TGQY
- RF Receiver ASK, FSK 300MHz ~ 450MHz -108dBm 10kBaud PCB, Surface Mount 20-SOIC

- RF Receiver ASK, FSK 300MHz ~ 450MHz -108dBm 10kBaud PCB, Surface Mount 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 010375-ATA3741P2-TGQY 870-ATA3741P2-TGQY ATA3741P2-TGQY ATA3741P2-TGQY
Product Name RF Receivers - ATA3741P2-TGQY 450MHZ Rf Receiver RF and Wireless - RF Receivers RF Receivers
Package Type 20-SOIC Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -108 dBm -108 dBm -108 dBm
Operating Frequency 300 to 450 MHz 300 to 450 MHz 300 to 450 MHz
Supply Voltage 4.5 to 5.5 volts 5.5 to 4.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-433-KH3 - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 31-SMD Module
Communication Interface Parallel Interface
Features RoHS
View Details
Wireless Receiver - RF Rx EN868-1 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details