Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom MT8870DSR1-1

Description
Win Source Part Number: 1170880-MT8870DSR1-1 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Function: DTMF Receiver Current - Supply: 3mA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 18-SOIC (0.295", 7.50mm Width) Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1170880-MT8870DSR1-1 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Function: DTMF Receiver Current - Supply: 3mA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 18-SOIC (0.295", 7.50mm Width) Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1170880-MT8870DSR1-1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1170880-MT8870DSR1-1
Integrated Circuits (ICs) - Interface - Telecom 1170880-MT8870DSR1-1
Win Source Part Number: 1170880-MT8870DSR1-1 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Function: DTMF Receiver Current - Supply: 3mA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 18-SOIC (0.295", 7.50mm Width) Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1170880-MT8870DSR1-1
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Function: DTMF Receiver
Current - Supply: 3mA
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 1170880-MT8870DSR1-1
Product Name Integrated Circuits (ICs) - Interface - Telecom
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MCP2544WFDT-H/SN - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40.0 to 150.0 C (-40.0 to 302.0 F)
Supply Voltage 5.5 to 4.5 volts
View Details
2 suppliers