Atmel Corporation RF Receivers - T5743P3-TGQ T5743P3-TGQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 051526-T5743P3-TGQ Packaging: Reel - TR Applications: General Purpose Data Transmission Systems Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -108dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 30mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 051526-T5743P3-TGQ Packaging: Reel - TR Applications: General Purpose Data Transmission Systems Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -108dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 30mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - T5743P3-TGQ - 051526-T5743P3-TGQ - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - T5743P3-TGQ
051526-T5743P3-TGQ
RF Receivers - T5743P3-TGQ 051526-T5743P3-TGQ
Manufacturer: Microchip Technology Win Source Part Number: 051526-T5743P3-TGQ Packaging: Reel - TR Applications: General Purpose Data Transmission Systems Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -108dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 30mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 051526-T5743P3-TGQ
Packaging: Reel - TR
Applications: General Purpose Data Transmission Systems
Frequency: 300MHz to 450MHz
Data Interface: PCB, Surface Mount
Sensitivity: -108dBm
Data Rate (Max): 10 kBaud
Modulation or Protocol: ASK, FSK
Current - Receiving: 30mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
450MHZ Rf Receiver - 870-T5743P3-TGQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MHZ Rf Receiver
870-T5743P3-TGQ
450MHZ Rf Receiver 870-T5743P3-TGQ
RF RX ASK/FSK 300-450MHZ 20SOIC Product overview: T5743P3-TGQ from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-T5743P3-TGQ can be used for catalog matching and distributor lookup.

RF RX ASK/FSK 300-450MHZ 20SOIC Product overview: T5743P3-TGQ from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-T5743P3-TGQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - T5743P3-TGQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
T5743P3-TGQ
RF and Wireless - RF Receivers T5743P3-TGQ
RF RX ASK/FSK 300-450MHZ 20SOIC

RF RX ASK/FSK 300-450MHZ 20SOIC

Supplier's Site
RF Receivers - T5743P3-TGQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
T5743P3-TGQ
RF Receivers T5743P3-TGQ
- RF Receiver ASK, FSK 300MHz ~ 450MHz -108dBm 10kBaud PCB, Surface Mount 20-SOIC

- RF Receiver ASK, FSK 300MHz ~ 450MHz -108dBm 10kBaud PCB, Surface Mount 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 051526-T5743P3-TGQ 870-T5743P3-TGQ T5743P3-TGQ T5743P3-TGQ
Product Name RF Receivers - T5743P3-TGQ 450MHZ Rf Receiver RF and Wireless - RF Receivers RF Receivers
Package Type 20-SOIC Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -108 dBm -108 dBm -108 dBm
Operating Frequency 300 to 450 MHz 300 to 450 MHz 300 to 450 MHz
Supply Voltage 4.5 to 5.5 volts 5.5 to 4.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
RTM Series Monopulse Receiver - RTM-7020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 70 MHz
RF Connectors SMA
View Details