Atmel Corporation RF Receivers - ATA5744N-TKQY 19 ATA5744N-TKQY 19

Description
Manufacturer: Microchip Technology Win Source Part Number: 140989-ATA5744N-TKQY 19 Packaging: Reel - TR Features: RSSI Equipped Applications: RKE, Telemetering, Security Technology Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -112dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7.1mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 140989-ATA5744N-TKQY 19 Packaging: Reel - TR Features: RSSI Equipped Applications: RKE, Telemetering, Security Technology Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -112dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7.1mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA5744N-TKQY 19 - 140989-ATA5744N-TKQY 19 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA5744N-TKQY 19
140989-ATA5744N-TKQY 19
RF Receivers - ATA5744N-TKQY 19 140989-ATA5744N-TKQY 19
Manufacturer: Microchip Technology Win Source Part Number: 140989-ATA5744N-TKQY 19 Packaging: Reel - TR Features: RSSI Equipped Applications: RKE, Telemetering, Security Technology Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -112dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7.1mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 140989-ATA5744N-TKQY 19
Packaging: Reel - TR
Features: RSSI Equipped
Applications: RKE, Telemetering, Security Technology
Frequency: 300MHz to 450MHz
Data Interface: PCB, Surface Mount
Sensitivity: -112dBm
Data Rate (Max): 10 kBaud
Modulation or Protocol: ASK, FSK
Current - Receiving: 7.1mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-SSO
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
450MHZ Rf Receiver
870-ATA5744N-TKQY 19
450MHZ Rf Receiver 870-ATA5744N-TKQY 19
RF RX ASK/FSK 300-450MHZ 20SSO Product overview: ATA5744N-TKQY 19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5744N-TKQY 19 can be used for catalog matching and distributor lookup.

RF RX ASK/FSK 300-450MHZ 20SSO Product overview: ATA5744N-TKQY 19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5744N-TKQY 19 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATA5744N-TKQY 19 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA5744N-TKQY 19
RF Receivers ATA5744N-TKQY 19
- RF Receiver ASK, FSK 300MHz ~ 450MHz -112dBm 10kBaud PCB, Surface Mount 20-SSO

- RF Receiver ASK, FSK 300MHz ~ 450MHz -112dBm 10kBaud PCB, Surface Mount 20-SSO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 140989-ATA5744N-TKQY 19 870-ATA5744N-TKQY 19 ATA5744N-TKQY 19
Product Name RF Receivers - ATA5744N-TKQY 19 450MHZ Rf Receiver RF Receivers
Package Type 20-SSO Tape & Reel (TR) Surface Mount; 20-LSSOP (0.173\", 4.40mm Width)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -112 dBm -112 dBm
Operating Frequency 300 to 450 MHz 300 to 450 MHz
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data