Atmel Corporation 5V SOIC Rf Receiver ATA3741P3-TGQY

Description
RF Receiver ASK/FSK 5V 20-Pin SOIC Reel Product overview: ATA3741P3-TGQY from Atmel (Microchip Technology) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA3741P3-TGQY can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Receiver ASK/FSK 5V 20-Pin SOIC Reel Product overview: ATA3741P3-TGQY from Atmel (Microchip Technology) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA3741P3-TGQY can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V SOIC Rf Receiver - 870-ATA3741P3-TGQY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SOIC Rf Receiver
870-ATA3741P3-TGQY
5V SOIC Rf Receiver 870-ATA3741P3-TGQY
RF Receiver ASK/FSK 5V 20-Pin SOIC Reel Product overview: ATA3741P3-TGQY from Atmel (Microchip Technology) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA3741P3-TGQY can be used for catalog matching and distributor lookup.

RF Receiver ASK/FSK 5V 20-Pin SOIC Reel Product overview: ATA3741P3-TGQY from Atmel (Microchip Technology) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA3741P3-TGQY can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - ATA3741P3-TGQY - 709538-ATA3741P3-TGQY - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA3741P3-TGQY
709538-ATA3741P3-TGQY
RF Receivers - ATA3741P3-TGQY 709538-ATA3741P3-TGQY
Manufacturer: Atmel Win Source Part Number: 709538-ATA3741P3-TGQ Y Family Name: ATA3741 Manufacturer Homepage: www.atmel.com Reference case: SOP Reference Date Code: 1147+ Alternative Parts (Cross-Reference): TDA5231XT; UAA3220TS/V1,118; TDA5231XUMA1; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 709538-ATA3741P3-TGQY
Family Name: ATA3741
Manufacturer Homepage: www.atmel.com
Reference case: SOP
Reference Date Code: 1147+
Alternative Parts (Cross-Reference): TDA5231XT; UAA3220TS/V1,118; TDA5231XUMA1;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Receivers RF Receivers
Product Number 870-ATA3741P3-TGQY 709538-ATA3741P3-TGQY
Product Name 5V SOIC Rf Receiver RF Receivers - ATA3741P3-TGQY
Unlock Full Specs
to access all available technical data

Similar Products

RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details
Variable Output Swing Differential Receiver - SY100EL16VS - Microchip Technology, Inc.
Specs
Package Type Surface Mount; ['MSOP']
Supply Voltage 3.3 to 5 volts
View Details
Video Receiver - EVRC-09E1AA-01 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Sub-Carrier
View Details