RF RECEIVER UHF 433MHZ 24VQFN Product overview: ATA5745C-PXQW-1 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5745C-PXQW-1 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 124096-ATA5745C-PXQW
Packaging: Reel - TR
Applications: General Purpose
Frequency: 433MHz
Sensitivity: -113dBm
Data Rate (Max): 20kbps
Modulation or Protocol: UHF
Current - Receiving: 6.5mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 24-QFN (5x5)
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer: Microchip Technology
Win Source Part Number: ATA5745C-PXQW-1-6340
Packaging: Reel
Applications: General Purpose
Frequency: 433MHz
Sensitivity: -113dBm
Data Rate (Max): 20kbps
Modulation or Protocol: UHF
Current - Receiving: 6.5mA
Antenna Connector: PCB, Surface Mount
Part Status: Active
Categories: RF/IF and RFID
Voltage - Supply: 2.7 V ~ 3.3 V
Supplier Device Package: 24-VQFN-EP (5x5)
Temperature Range - Operating: -40°C ~ 105°C
Case: 24-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
RF RECEIVER UHF 433MHZ 24VQFN
- RF Receiver UHF 433MHz -113dBm 20kbps PCB, Surface Mount 24-VQFN (5x5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-ATA5745C-PXQW-1 | 124096-ATA5745C-PXQW-1 | ATA5745C-PXQW-1-63404 | ATA5745C-PXQW-1 | ATA5745C-PXQW-1 |
| Product Name | 433MHZ Rf Receiver | RF Receivers - ATA5745C-PXQW-1 | RF Receivers - ATA5745C-PXQW-1 | RF and Wireless - RF Receivers | RF Receivers |
| Applications | General Purpose | General Purpose | |||
| Package Type | Tape & Reel (TR) | 24-QFN (5x5) | Surface Mount; Surface Mount | Surface Mount; 24-VQFN Exposed Pad | |
| RF Modulation | UHF | ||||
| Features | RoHS | RoHS | |||
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) |