Atmel Corporation RF Receivers - ATA3741P3-TGQY 19 ATA3741P3-TGQY 19

Description
Manufacturer: Microchip Technology Win Source Part Number: 110341-ATA3741P3-TGQ Y 19 Packaging: Reel - TR Applications: RKE, TPM, Security Systems Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -108dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 110341-ATA3741P3-TGQ Y 19 Packaging: Reel - TR Applications: RKE, TPM, Security Systems Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -108dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA3741P3-TGQY 19 - 110341-ATA3741P3-TGQY 19 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA3741P3-TGQY 19
110341-ATA3741P3-TGQY 19
RF Receivers - ATA3741P3-TGQY 19 110341-ATA3741P3-TGQY 19
Manufacturer: Microchip Technology Win Source Part Number: 110341-ATA3741P3-TGQ Y 19 Packaging: Reel - TR Applications: RKE, TPM, Security Systems Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -108dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 110341-ATA3741P3-TGQY 19
Packaging: Reel - TR
Applications: RKE, TPM, Security Systems
Frequency: 300MHz to 450MHz
Data Interface: PCB, Surface Mount
Sensitivity: -108dBm
Data Rate (Max): 10 kBaud
Modulation or Protocol: ASK, FSK
Current - Receiving: 7mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
450MHZ Rf Receiver - 870-ATA3741P3-TGQY 19 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MHZ Rf Receiver
870-ATA3741P3-TGQY 19
450MHZ Rf Receiver 870-ATA3741P3-TGQY 19
RF RX ASK/FSK 300-450MHZ 20SOIC Product overview: ATA3741P3-TGQY 19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA3741P3-TGQY 19 can be used for catalog matching and distributor lookup.

RF RX ASK/FSK 300-450MHZ 20SOIC Product overview: ATA3741P3-TGQY 19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA3741P3-TGQY 19 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATA3741P3-TGQY 19 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA3741P3-TGQY 19
RF Receivers ATA3741P3-TGQY 19
- RF Receiver ASK, FSK 300MHz ~ 450MHz -108dBm 10kBaud PCB, Surface Mount 20-SOIC

- RF Receiver ASK, FSK 300MHz ~ 450MHz -108dBm 10kBaud PCB, Surface Mount 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 110341-ATA3741P3-TGQY 19 870-ATA3741P3-TGQY 19 ATA3741P3-TGQY 19
Product Name RF Receivers - ATA3741P3-TGQY 19 450MHZ Rf Receiver RF Receivers
Package Type 20-SOIC Tape & Reel (TR) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -108 dBm -108 dBm
Operating Frequency 300 to 450 MHz 300 to 450 MHz
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
Telemetry Receiver - ETR-09D2A-20 - Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RSS
View Details
Drivers, Receivers, Transceivers - MCP201-E/SN - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
2 suppliers