RF RECEIVER ASK/FSK 315MHZ 24QFN Product overview: ATA8201C-PXQW-1 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8201C-PXQW-1 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 135749-ATA8201C-PXQW
Packaging: Reel - TR
Frequency: 315MHz
Sensitivity: -114dBm
Data Rate (Max): 20kbps
Modulation or Protocol: ASK, FSK
Current - Receiving: 6.5mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
- RF Receiver ASK, FSK 315MHz -114dBm 20kbps 24-VQFN (5x5)
RF RECEIVER ASK/FSK 315MHZ 24QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-ATA8201C-PXQW-1 | 135749-ATA8201C-PXQW-1 | ATA8201C-PXQW-1 | ATA8201C-PXQW-1 |
| Product Name | 315MHZ Rf Receiver | RF Receivers - ATA8201C-PXQW-1 | RF Receivers | RF and Wireless - RF Receivers |
| Package Type | Tape & Reel (TR) | 24-VQFN (5x5) | Surface Mount; 24-VQFN Exposed Pad | Surface Mount; Surface Mount |
| RF Modulation | ASK, FSK | |||
| Features | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |