Atmel Corporation RF Receivers - ATA5780N-PNQW ATA5780N-PNQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 123248-ATA5780N-PNQW Packaging: Reel - TR Applications: General Purpose Frequency: 315MHz, 433MHz, 868MHz, and 915MHz Data Interface: PCB, Surface Mount Sensitivity: -121dBm Data Rate (Max): 20 kbps Modulation or Protocol: UHF, ASK, FSK Current - Receiving: 9.3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 123248-ATA5780N-PNQW Packaging: Reel - TR Applications: General Purpose Frequency: 315MHz, 433MHz, 868MHz, and 915MHz Data Interface: PCB, Surface Mount Sensitivity: -121dBm Data Rate (Max): 20 kbps Modulation or Protocol: UHF, ASK, FSK Current - Receiving: 9.3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA5780N-PNQW - 123248-ATA5780N-PNQW - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA5780N-PNQW
123248-ATA5780N-PNQW
RF Receivers - ATA5780N-PNQW 123248-ATA5780N-PNQW
Manufacturer: Microchip Technology Win Source Part Number: 123248-ATA5780N-PNQW Packaging: Reel - TR Applications: General Purpose Frequency: 315MHz, 433MHz, 868MHz, and 915MHz Data Interface: PCB, Surface Mount Sensitivity: -121dBm Data Rate (Max): 20 kbps Modulation or Protocol: UHF, ASK, FSK Current - Receiving: 9.3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 123248-ATA5780N-PNQW
Packaging: Reel - TR
Applications: General Purpose
Frequency: 315MHz, 433MHz, 868MHz, and 915MHz
Data Interface: PCB, Surface Mount
Sensitivity: -121dBm
Data Rate (Max): 20 kbps
Modulation or Protocol: UHF, ASK, FSK
Current - Receiving: 9.3mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.9 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Receivers - ATA5780N-PNQW - 1019945-ATA5780N-PNQW - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA5780N-PNQW
1019945-ATA5780N-PNQW
RF Receivers - ATA5780N-PNQW 1019945-ATA5780N-PNQW
Manufacturer: Microchip Technology Win Source Part Number: 1019945-ATA5780N-PNQ W Packaging: Reel - TR Applications: General Purpose Frequency: 315MHz, 433MHz, 868MHz, and 915MHz Data Interface: PCB, Surface Mount Sensitivity: -121dBm Data Rate (Max): 20 kbps Modulation or Protocol: UHF, ASK, FSK Current - Receiving: 9.3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1019945-ATA5780N-PNQW
Packaging: Reel - TR
Applications: General Purpose
Frequency: 315MHz, 433MHz, 868MHz, and 915MHz
Data Interface: PCB, Surface Mount
Sensitivity: -121dBm
Data Rate (Max): 20 kbps
Modulation or Protocol: UHF, ASK, FSK
Current - Receiving: 9.3mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.9 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
315MHZ Rf Receiver - 870-ATA5780N-PNQW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
315MHZ Rf Receiver
870-ATA5780N-PNQW
315MHZ Rf Receiver 870-ATA5780N-PNQW
RF RX UHF/ASK/FSK 315MHZ 32VQFN Product overview: ATA5780N-PNQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5780N-PNQW can be used for catalog matching and distributor lookup.

RF RX UHF/ASK/FSK 315MHZ 32VQFN Product overview: ATA5780N-PNQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5780N-PNQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATA5780N-PNQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA5780N-PNQW
RF Receivers ATA5780N-PNQW
- RF Receiver UHF, ASK, FSK 315MHz, 433MHz, 868MHz, 915MHz -121dBm 20kbps PCB, Surface Mount 32-QFN (5x5)

- RF Receiver UHF, ASK, FSK 315MHz, 433MHz, 868MHz, 915MHz -121dBm 20kbps PCB, Surface Mount 32-QFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Receivers - ATA5780N-PNQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
ATA5780N-PNQW
RF and Wireless - RF Receivers ATA5780N-PNQW
RF RX UHF/ASK/FSK 315MHZ 32VQFN

RF RX UHF/ASK/FSK 315MHZ 32VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 123248-ATA5780N-PNQW 870-ATA5780N-PNQW ATA5780N-PNQW ATA5780N-PNQW
Product Name RF Receivers - ATA5780N-PNQW 315MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type 32-QFN (5x5) Tape & Reel (TR) Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -121 dBm -121 dBm -121 dBm
Operating Frequency 315 to 915 MHz 315 to 915 MHz 315 to 915 MHz
Supply Voltage 1.9 to 5.5 volts 1.9 to 5.5 volts 5.5 to 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW868-4S - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details
Video Receiver - EVR-09E1AA-25 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Sub-Carrier / RSS / De-Emphasis
View Details