Atmel Corporation 315MHZ Rf Receiver ATA5746-PXQW 19

Description
IC RX UHF ASK/FSK 315MHZ 24QFN Product overview: ATA5746-PXQW 19 from Atmel (Microchip Technology) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5746-PXQW 19 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RX UHF ASK/FSK 315MHZ 24QFN Product overview: ATA5746-PXQW 19 from Atmel (Microchip Technology) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5746-PXQW 19 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
315MHZ Rf Receiver - 870-ATA5746-PXQW 19 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
315MHZ Rf Receiver
870-ATA5746-PXQW 19
315MHZ Rf Receiver 870-ATA5746-PXQW 19
IC RX UHF ASK/FSK 315MHZ 24QFN Product overview: ATA5746-PXQW 19 from Atmel (Microchip Technology) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5746-PXQW 19 can be used for catalog matching and distributor lookup.

IC RX UHF ASK/FSK 315MHZ 24QFN Product overview: ATA5746-PXQW 19 from Atmel (Microchip Technology) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5746-PXQW 19 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATA5746-PXQW 19 - 127685-ATA5746-PXQW 19 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA5746-PXQW 19
127685-ATA5746-PXQW 19
RF Receivers - ATA5746-PXQW 19 127685-ATA5746-PXQW 19
Manufacturer: Microchip Technology Win Source Part Number: 127685-ATA5746-PXQW 19 Packaging: Reel - TR Applications: Alarm and Security Systems, RKE, TPMS Frequency: 315MHz Data Interface: PCB, Surface Mount Sensitivity: -114dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, FSK Current - Receiving: 6.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 24-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 3.3 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 127685-ATA5746-PXQW 19
Packaging: Reel - TR
Applications: Alarm and Security Systems, RKE, TPMS
Frequency: 315MHz
Data Interface: PCB, Surface Mount
Sensitivity: -114dBm
Data Rate (Max): 10 kbps
Modulation or Protocol: ASK, FSK
Current - Receiving: 6.9mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 24-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 3.3 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Receivers RF Receivers
Product Number 870-ATA5746-PXQW 19 127685-ATA5746-PXQW 19
Product Name 315MHZ Rf Receiver RF Receivers - ATA5746-PXQW 19
Applications Alarm and Security Systems, RKE, TPMS
Package Type Reel - TR 24-VQFN (5x5)
Communication Interface PCB, Surface Mount
RF Modulation ASK, FSK
RF Connectors PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245DTG - 883741-MC74LCX245DTG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
LR Series - 315MHz RF Receiver Module - RXM-315-LR - Linx Technologies
Specs
Package Type Surface Mount
RF Modulation On-Off Keyed
Features RoHS
View Details
2 suppliers
FSK Receiver - EFR-11D2D-20 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RSS
View Details
RF Receiver Module - MAIA-011002-TR1000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details