Microchip Technology, Inc. Rf Receiver MICRF001YM-TR

Description
IC RCVR/DATA DEMOD RF/IF 14SOIC Product overview: MICRF001YM-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF001YM-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC RCVR/DATA DEMOD RF/IF 14SOIC Product overview: MICRF001YM-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF001YM-TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rf Receiver - 870-MICRF001YM-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC RCVR/DATA DEMOD RF/IF 14SOIC Product overview: MICRF001YM-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF001YM-TR can be used for catalog matching and distributor lookup.

IC RCVR/DATA DEMOD RF/IF 14SOIC Product overview: MICRF001YM-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF001YM-TR can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MICRF001YM-TR - 1077308-MICRF001YM-TR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF001YM-TR
1077308-MICRF001YM-TR
RF Receivers - MICRF001YM-TR 1077308-MICRF001YM-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077308-MICRF001YM-T R Packaging: Reel - TR Features: Automatic Tuning Applications: Garage Door, RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Data Rate (Max): 4.8 kbps Modulation or Protocol: OOK Current - Receiving: 6.3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077308-MICRF001YM-TR
Packaging: Reel - TR
Features: Automatic Tuning
Applications: Garage Door, RKE
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -95dBm
Data Rate (Max): 4.8 kbps
Modulation or Protocol: OOK
Current - Receiving: 6.3mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
RF Receivers - MICRF001YM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF001YM-TR
RF Receivers MICRF001YM-TR
- RF Receiver OOK 300MHz ~ 440MHz -95dBm 4.8kbps PCB, Surface Mount 14-SOIC

- RF Receiver OOK 300MHz ~ 440MHz -95dBm 4.8kbps PCB, Surface Mount 14-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-MICRF001YM-TR 1077308-MICRF001YM-TR MICRF001YM-TR
Product Name Rf Receiver RF Receivers - MICRF001YM-TR RF Receivers
Applications Garage Door, RKE
Package Type Reel - TR 14-SOIC Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Communication Interface PCB, Surface Mount
RF Modulation OOK
RF Connectors PCB, Surface Mount PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx EN868-2W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Digital Receiver - EDRC-11E2A-01 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface 422
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details