Atmel Corporation RF Receivers - ATA5724P3-TKQY 19 ATA5724P3-TKQY 19

Description
Manufacturer: Microchip Technology Win Source Part Number: 111810-ATA5724P3-TKQ Y 19 Packaging: Reel - TR Applications: General Purpose Frequency: 433MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, FSK Current - Receiving: 11mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 111810-ATA5724P3-TKQ Y 19 Packaging: Reel - TR Applications: General Purpose Frequency: 433MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, FSK Current - Receiving: 11mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA5724P3-TKQY 19 - 111810-ATA5724P3-TKQY 19 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA5724P3-TKQY 19
111810-ATA5724P3-TKQY 19
RF Receivers - ATA5724P3-TKQY 19 111810-ATA5724P3-TKQY 19
Manufacturer: Microchip Technology Win Source Part Number: 111810-ATA5724P3-TKQ Y 19 Packaging: Reel - TR Applications: General Purpose Frequency: 433MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, FSK Current - Receiving: 11mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 111810-ATA5724P3-TKQY 19
Packaging: Reel - TR
Applications: General Purpose
Frequency: 433MHz
Data Interface: PCB, Surface Mount
Sensitivity: -113dBm
Data Rate (Max): 10 kbps
Modulation or Protocol: ASK, FSK
Current - Receiving: 11mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-SSO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Receivers - ATA5724P3-TKQY 19 - 1019928-ATA5724P3-TKQY 19 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA5724P3-TKQY 19
1019928-ATA5724P3-TKQY 19
RF Receivers - ATA5724P3-TKQY 19 1019928-ATA5724P3-TKQY 19
Manufacturer: Microchip Technology Win Source Part Number: 1019928-ATA5724P3-TK QY 19 Packaging: Reel - TR Applications: General Purpose Frequency: 433MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, FSK Current - Receiving: 11mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1019928-ATA5724P3-TKQY 19
Packaging: Reel - TR
Applications: General Purpose
Frequency: 433MHz
Data Interface: PCB, Surface Mount
Sensitivity: -113dBm
Data Rate (Max): 10 kbps
Modulation or Protocol: ASK, FSK
Current - Receiving: 11mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-SSO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
433MHZ Rf Receiver
870-ATA5724P3-TKQY 19
433MHZ Rf Receiver 870-ATA5724P3-TKQY 19
RF RECEIVER ASK/FSK 433MHZ 20SSO Product overview: ATA5724P3-TKQY 19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5724P3-TKQY 19 can be used for catalog matching and distributor lookup.

RF RECEIVER ASK/FSK 433MHZ 20SSO Product overview: ATA5724P3-TKQY 19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5724P3-TKQY 19 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATA5724P3-TKQY 19 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA5724P3-TKQY 19
RF Receivers ATA5724P3-TKQY 19
- RF Receiver ASK, FSK 433MHz -113dBm 10kbps PCB, Surface Mount 20-SSO

- RF Receiver ASK, FSK 433MHz -113dBm 10kbps PCB, Surface Mount 20-SSO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 111810-ATA5724P3-TKQY 19 870-ATA5724P3-TKQY 19 ATA5724P3-TKQY 19
Product Name RF Receivers - ATA5724P3-TKQY 19 433MHZ Rf Receiver RF Receivers
Package Type 20-SSO Tape & Reel (TR) Surface Mount; 20-LSSOP (0.173\", 4.40mm Width)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -113 dBm -113 dBm
Operating Frequency 433 MHz 433 MHz
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
Drivers, Receivers, Transceivers - BRF2A16G - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount
Features RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
RTM Series Monopulse Receiver - RTM-7020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 70 MHz
RF Connectors SMA
View Details