Atmel Corporation RF Receivers - ATA5745-PXQW ATA5745-PXQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 039421-ATA5745-PXQW Packaging: Reel - TR Applications: RKE, Telemetering, Security Technology Frequency: 433MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Data Rate (Max): 20 kbps Modulation or Protocol: UHF, ASK, FSK Current - Receiving: 6.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 24-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 3.3 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 039421-ATA5745-PXQW Packaging: Reel - TR Applications: RKE, Telemetering, Security Technology Frequency: 433MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Data Rate (Max): 20 kbps Modulation or Protocol: UHF, ASK, FSK Current - Receiving: 6.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 24-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 3.3 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA5745-PXQW - 039421-ATA5745-PXQW - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA5745-PXQW
039421-ATA5745-PXQW
RF Receivers - ATA5745-PXQW 039421-ATA5745-PXQW
Manufacturer: Microchip Technology Win Source Part Number: 039421-ATA5745-PXQW Packaging: Reel - TR Applications: RKE, Telemetering, Security Technology Frequency: 433MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Data Rate (Max): 20 kbps Modulation or Protocol: UHF, ASK, FSK Current - Receiving: 6.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 24-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 3.3 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 039421-ATA5745-PXQW
Packaging: Reel - TR
Applications: RKE, Telemetering, Security Technology
Frequency: 433MHz
Data Interface: PCB, Surface Mount
Sensitivity: -113dBm
Data Rate (Max): 20 kbps
Modulation or Protocol: UHF, ASK, FSK
Current - Receiving: 6.9mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 24-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 3.3 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
433MHZ Rf Receiver - 870-ATA5745-PXQW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MHZ Rf Receiver
870-ATA5745-PXQW
433MHZ Rf Receiver 870-ATA5745-PXQW
IC RX UHF ASK/FSK 433MHZ 24QFN Product overview: ATA5745-PXQW from Atmel (Microchip Technology) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5745-PXQW can be used for catalog matching and distributor lookup.

IC RX UHF ASK/FSK 433MHZ 24QFN Product overview: ATA5745-PXQW from Atmel (Microchip Technology) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5745-PXQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Receivers RF Receivers
Product Number 039421-ATA5745-PXQW 870-ATA5745-PXQW
Product Name RF Receivers - ATA5745-PXQW 433MHZ Rf Receiver
Package Type 24-VQFN (5x5) Reel - TR
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -113 dBm
Operating Frequency 433 MHz
Supply Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-433-KH3 - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 31-SMD Module
Communication Interface Parallel Interface
Features RoHS
View Details
RTM Series Monopulse Receiver - RTM-16020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 160 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details