RF Switch IC Bluetooth, WLAN SP3T 50Ohm TSLP-9-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Switches |
| Product Number | BGS13SL9E6327 |
| Product Name | RF Switches |
| Package Type | Surface Mount |
| Operating Temperature | -30 to 85 C (-22 to 185 F) |
| Frequency Range | 100 to 3000 MHz |