Infineon Technologies AG RF ICs TDA5235XUMA1

Description
INFINEON RF RECEIVER TDA5235XUMA1
Request a Quote
Description
INFINEON RF RECEIVER TDA5235XUMA1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 2584046P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2584046P
RF ICs 2584046P
INFINEON RF RECEIVER TDA5235XUMA1

INFINEON RF RECEIVER TDA5235XUMA1

Supplier's Site
RF ICs - 2584046 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2584046
RF ICs 2584046
INFINEON RF RECEIVER TDA5235XUMA1

INFINEON RF RECEIVER TDA5235XUMA1

Supplier's Site
RF ICs - 2584045 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2584045
RF ICs 2584045
INFINEON RF RECEIVER TDA5235XUMA1

INFINEON RF RECEIVER TDA5235XUMA1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 2584046P
Product Name RF ICs
Package Type PG-TSSOP-28
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF Switches - 448-BGSA14M2N10E6329XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Frequency Range 7125 MHz
Type Single Pole Four Throw
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
Reflective SP3T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW3-272DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz
View Details
2 suppliers