Infineon Technologies AG RF ICs BGSX22G5A10E6327XTSA1

Description
Infineon BGSX22G5A10E6327XTSA 1
Request a Quote Datasheet
Description
Infineon BGSX22G5A10E6327XTSA 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 2224790 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2224790
RF ICs 2224790
Infineon BGSX22G5A10E6327XTSA 1

Infineon BGSX22G5A10E6327XTSA1

Supplier's Site
RF ICs - 2224789 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2224789
RF ICs 2224789
Infineon BGSX22G5A10E6327XTSA 1

Infineon BGSX22G5A10E6327XTSA1

Supplier's Site
RF ICs - 2224790P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2224790P
RF ICs 2224790P
Infineon BGSX22G5A10E6327XTSA 1

Infineon BGSX22G5A10E6327XTSA1

Supplier's Site
RF Switches - BGSX22G5A10E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC LTE, W-CDMA DPDT 50Ohm PG-ATSLP-10-50

RF Switch IC LTE, W-CDMA DPDT 50Ohm PG-ATSLP-10-50

Buy Now Datasheet
RF Switches - BGSX22G5A10E6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC LTE, W-CDMA DPDT 50Ohm PG-ATSLP-10-50

RF Switch IC LTE, W-CDMA DPDT 50Ohm PG-ATSLP-10-50

Buy Now Datasheet
RF Switches - BGSX22G5A10E6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC LTE, W-CDMA DPDT 50Ohm PG-ATSLP-10-50

RF Switch IC LTE, W-CDMA DPDT 50Ohm PG-ATSLP-10-50

Buy Now Datasheet
Rf Switch, 6Ghz, -40 To 85Deg C; Frequency Min Infineon - 81AC4456 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, 6Ghz, -40 To 85Deg C; Frequency Min Infineon
81AC4456
Rf Switch, 6Ghz, -40 To 85Deg C; Frequency Min Infineon 81AC4456
RF SWITCH, 6GHZ, -40 TO 85DEG C; Frequency Min:100MHz; Frequency Max:6GHz; RF IC Case Style:ATSLP; No. of Pins:10Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.4V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

RF SWITCH, 6GHZ, -40 TO 85DEG C; Frequency Min:100MHz; Frequency Max:6GHz; RF IC Case Style:ATSLP; No. of Pins:10Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.4V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
RF Switches - BGSX22G5A10E6327XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC LTE, W-CDMA DPDT 50Ohm PG-ATSLP-10-50

RF Switch IC LTE, W-CDMA DPDT 50Ohm PG-ATSLP-10-50

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 2224790 BGSX22G5A10E6327XTSA1TR-ND 81AC4456 BGSX22G5A10E6327XTSA1
Product Name RF ICs RF Switches Rf Switch, 6Ghz, -40 To 85Deg C; Frequency Min Infineon RF Switches
Package Type ATSLP Surface Mount; 10-UFQFN Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz
Insertion Loss 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω - KSW-2-46+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS22T - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details