Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
INFINEON TECHNOLOGIES AG
BGS15M2A12E6327XTSA1 -- RF SWITCHES
Infineon Technologies AG
RF Switches
BGS15M2A12E6327XTSA1
Description
RF Switch IC LTE, W-CDMA SP5T 2.7 GHz PG-ATSLP-12-5
Quarktwin Technology Ltd.
Done
Description
RF Switch IC LTE, W-CDMA SP5T 2.7 GHz PG-ATSLP-12-5
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
BGS15M2A12E6327XTSA1
RF Switches
BGS15M2A12E6327XTSA1
RF Switch IC LTE, W-CDMA SP5T 2.7 GHz PG-ATSLP-12-5
RF Switch IC LTE, W-CDMA SP5T 2.7 GHz PG-ATSLP-12-5
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
RF Switches
Product Number
BGS15M2A12E6327XTSA1
Product Name
RF Switches
Package Type
Surface Mount
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
RF Coaxial Switches
NMS12ST
Specs
Connector
SMA
Frequency Range
0.0 to 16000 MHz
Type
Single Pole Twelve Throw; SP11T~SP12T(Terminated)
View Details
Infineon Technologies AG
RF ICs
BGSA14GN10E6327XTSA1
Specs
Package Type
TSNP
View Details
4
suppliers
Mini-Circuits
Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω
RC-2MTS-40
Specs
Package Type
Connectorized
Operating Temperature
0.0 to 40 C (32 to 104 F)
Frequency Range
40000 MHz
View Details
Siglent Technologies NA, Inc.
RF Switch Systems- Mechanical Switch
SSU5263A
Specs
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details