Infineon Technologies AG RF and Wireless - RF Switches BGSX22G6U10E6327XTSA1

Description
Win Source Part Number: 1373239-BGSX22G6U10E 6327XTSA1 Category: RF and Wireless - RF Switches Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active RF Type: 5G, Cellular, GSM, LTE, WCDMA Package / Case: 10-UFLGA Supplier Device Package: PG-ULGA-10-1 Base Product Number: BGSX22 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.6V ~ 3.6V Circuit: DPDT Frequency Range: 400MHz ~ 7.125GHz Test Frequency: 5.925GHz ~ 7.125GHz Isolation: 20dB Insertion Loss: 0.85dB
Request a Quote Datasheet
Description
Win Source Part Number: 1373239-BGSX22G6U10E 6327XTSA1 Category: RF and Wireless - RF Switches Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active RF Type: 5G, Cellular, GSM, LTE, WCDMA Package / Case: 10-UFLGA Supplier Device Package: PG-ULGA-10-1 Base Product Number: BGSX22 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.6V ~ 3.6V Circuit: DPDT Frequency Range: 400MHz ~ 7.125GHz Test Frequency: 5.925GHz ~ 7.125GHz Isolation: 20dB Insertion Loss: 0.85dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - 1373239-BGSX22G6U10E6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Switches
1373239-BGSX22G6U10E6327XTSA1
RF and Wireless - RF Switches 1373239-BGSX22G6U10E6327XTSA1
Win Source Part Number: 1373239-BGSX22G6U10E 6327XTSA1 Category: RF and Wireless - RF Switches Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active RF Type: 5G, Cellular, GSM, LTE, WCDMA Package / Case: 10-UFLGA Supplier Device Package: PG-ULGA-10-1 Base Product Number: BGSX22 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.6V ~ 3.6V Circuit: DPDT Frequency Range: 400MHz ~ 7.125GHz Test Frequency: 5.925GHz ~ 7.125GHz Isolation: 20dB Insertion Loss: 0.85dB

Win Source Part Number: 1373239-BGSX22G6U10E6327XTSA1
Category: RF and Wireless - RF Switches
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Package: Tape & Reel
Product Status: Active
RF Type: 5G, Cellular, GSM, LTE, WCDMA
Package / Case: 10-UFLGA
Supplier Device Package: PG-ULGA-10-1
Base Product Number: BGSX22
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.6V ~ 3.6V
Circuit: DPDT
Frequency Range: 400MHz ~ 7.125GHz
Test Frequency: 5.925GHz ~ 7.125GHz
Isolation: 20dB
Insertion Loss: 0.85dB

Buy Now Datasheet
RF Switches - 448-BGSX22G6U10E6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC

RF Switch IC

Buy Now Datasheet
RF Switches - 448-BGSX22G6U10E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC

RF Switch IC

Buy Now Datasheet
RF Switches - 448-BGSX22G6U10E6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC

RF Switch IC

Buy Now Datasheet
RF ICs - 2334354 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2334354
RF ICs 2334354
Infineon BGSX22G6U10E6327XTSA 1

Infineon BGSX22G6U10E6327XTSA1

Supplier's Site
RF ICs - 2334356P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2334356P
RF ICs 2334356P
Infineon BGSX22G6U10E6327XTSA 1

Infineon BGSX22G6U10E6327XTSA1

Supplier's Site
RF ICs - 2334356 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2334356
RF ICs 2334356
Infineon BGSX22G6U10E6327XTSA 1

Infineon BGSX22G6U10E6327XTSA1

Supplier's Site
Rf Switch, 0.4-7.125Ghz, Pg-Ulga-10 Rohs Compliant Infineon - 60AJ3515 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, 0.4-7.125Ghz, Pg-Ulga-10 Rohs Compliant Infineon
60AJ3515
Rf Switch, 0.4-7.125Ghz, Pg-Ulga-10 Rohs Compliant Infineon 60AJ3515
RF SWITCH, 0.4-7.125GHZ, PG-ULGA-10 ROHS COMPLIANT: YES

RF SWITCH, 0.4-7.125GHZ, PG-ULGA-10 ROHS COMPLIANT: YES

Supplier's Site
RF Switches - BGSX22G6U10E6327XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC 5G, Cellular, GSM, LTE, WCDMA DPDT PG-ULGA-10-1

RF Switch IC 5G, Cellular, GSM, LTE, WCDMA DPDT PG-ULGA-10-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches RF Switches
Product Number 1373239-BGSX22G6U10E6327XTSA1 448-BGSX22G6U10E6327XTSA1CT-ND 2334354 60AJ3515 BGSX22G6U10E6327XTSA1
Product Name RF and Wireless - RF Switches RF Switches RF ICs Rf Switch, 0.4-7.125Ghz, Pg-Ulga-10 Rohs Compliant Infineon RF Switches
Isolation 20 dB 20 dB 20 dB
Package Type Surface Mount; 10-UFLGA PG-ULGA-10-1 Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10 GHz High Isolation SP4T Switch - QPC6144 - Qorvo
Specs
Package Type SMT LGA
Frequency Range 50 to 10000 MHz
Insertion Loss 1 dB
View Details
0.02-4.0 GHz High Isolation SP4T Absorptive Switch With Decoder - SKY13392-359LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 20 to 4000 MHz
Isolation 46 to 60 dB
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
RF Coaxial Switches - NMS8S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details