Infineon Technologies AG RF Switches BGSA20VGL8E6327XTSA1

Description
RF Switch IC CDMA, EDGE, LTE, W-CDMA SPST PG-TSNP-8-1
Request a Quote Datasheet
Description
RF Switch IC CDMA, EDGE, LTE, W-CDMA SPST PG-TSNP-8-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 448-BGSA20VGL8E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC CDMA, EDGE, LTE, W-CDMA SPST PG-TSNP-8-1

RF Switch IC CDMA, EDGE, LTE, W-CDMA SPST PG-TSNP-8-1

Buy Now Datasheet
Rf Switch, Spst, 400Mhz-6Ghz, Tsnp-8 Rohs Compliant Infineon - 82AH4485 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, Spst, 400Mhz-6Ghz, Tsnp-8 Rohs Compliant Infineon
82AH4485
Rf Switch, Spst, 400Mhz-6Ghz, Tsnp-8 Rohs Compliant Infineon 82AH4485
RF SWITCH, SPST, 400MHZ-6GHZ, TSNP-8 ROHS COMPLIANT: YES

RF SWITCH, SPST, 400MHZ-6GHZ, TSNP-8 ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Switches - BGSA20VGL8E6327XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC CDMA, EDGE, LTE, W-CDMA SPST PG-TSNP-8-1

RF Switch IC CDMA, EDGE, LTE, W-CDMA SPST PG-TSNP-8-1

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 448-BGSA20VGL8E6327XTSA1TR-ND 82AH4485 BGSA20VGL8E6327XTSA1
Product Name RF Switches Rf Switch, Spst, 400Mhz-6Ghz, Tsnp-8 Rohs Compliant Infineon RF Switches
Package Type Surface Mount; 8-XFQFN Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Rack, 4 x SP8T, DC - 26.5 GHz, Absorptive, 3U, SMA - ZTM-4SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
RF Coaxial Switches - NMS8SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF ICs - 1908083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details