Infineon Technologies AG RF Switches BGSA400ML10E6327XTSA1

Description
RF Switch IC
Request a Quote Datasheet
Description
RF Switch IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 448-BGSA400ML10E6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC

RF Switch IC

Buy Now Datasheet
RF Switches - 448-BGSA400ML10E6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC

RF Switch IC

Buy Now Datasheet
RF Switches - 448-BGSA400ML10E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC

RF Switch IC

Buy Now Datasheet
RF and Wireless - RF Switches - 1373238-BGSA400ML10E6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Switches
1373238-BGSA400ML10E6327XTSA1
RF and Wireless - RF Switches 1373238-BGSA400ML10E6327XTSA1
Win Source Part Number: 1373238-BGSA400ML10E 6327XTSA1 Category: RF and Wireless - RF Switches Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active Package / Case: 10-XFQFN Supplier Device Package: PG-TSLP-10-3 Base Product Number: BGSA400 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: 4 x SPST Frequency Range: 400MHz ~ 7.125GHz

Win Source Part Number: 1373238-BGSA400ML10E6327XTSA1
Category: RF and Wireless - RF Switches
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Package: Tape & Reel
Product Status: Active
Package / Case: 10-XFQFN
Supplier Device Package: PG-TSLP-10-3
Base Product Number: BGSA400
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: 4 x SPST
Frequency Range: 400MHz ~ 7.125GHz

Buy Now Datasheet
RF ICs - 2498625 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2498625
RF ICs 2498625
Infineon BGSA400ML10E6327XTSA 1

Infineon BGSA400ML10E6327XTSA1

Supplier's Site
RF ICs - 2498624 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2498624
RF ICs 2498624
Infineon BGSA400ML10E6327XTSA 1

Infineon BGSA400ML10E6327XTSA1

Supplier's Site
RF ICs - 2498625P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2498625P
RF ICs 2498625P
Infineon BGSA400ML10E6327XTSA 1

Infineon BGSA400ML10E6327XTSA1

Supplier's Site
Rf Switch, 7.125Ghz, Tslp-10 Rohs Compliant Infineon - 28AK6507 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, 7.125Ghz, Tslp-10 Rohs Compliant Infineon
28AK6507
Rf Switch, 7.125Ghz, Tslp-10 Rohs Compliant Infineon 28AK6507
RF SWITCH, 7.125GHZ, TSLP-10 ROHS COMPLIANT: YES

RF SWITCH, 7.125GHZ, TSLP-10 ROHS COMPLIANT: YES

Supplier's Site
RF Switches - BGSA400ML10E6327XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC 4 x SPST PG-TSLP-10-3

RF Switch IC 4 x SPST PG-TSLP-10-3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches RF Switches
Product Number 448-BGSA400ML10E6327XTSA1DKR-ND 1373238-BGSA400ML10E6327XTSA1 2498625 28AK6507 BGSA400ML10E6327XTSA1
Product Name RF Switches RF and Wireless - RF Switches RF ICs Rf Switch, 7.125Ghz, Tslp-10 Rohs Compliant Infineon RF Switches
Package Type Surface Mount; 10-XFQFN TSLP-10 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF - Antenna tuners - BGSA143ML10 - BGSA143ML10 - Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 400 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details