Infineon Technologies AG RF - RF Switches - BGS14M8U9 BGS14M8U9

Description
High Power SP4T MIPI RF Switch The BGS14M8U9 is a Single Pole Four Throw (SP4T) high power switch in a compact 9-pin package (1.1 x 1.1 mm2). The device is optimized for 5G and other cellular applications up to 7.125 GHz. With a low insertion loss, high isolation, high linearity and high power handling, BGS14M8U9 is perfect for 5G and LTE 4G applications, such as 5G SRS, Uplink-Carrier Aggregation, and High Power User Equipment (HPUE Class 2). Summary of Features 39 dBm power handling capability Fast switching speed of 1.3 µs Operating up to 7.125 GHz to support latest 5G requirements Fully compatible with MIPI 2.1 RFFE standard with 2 USIDs Single VIO supply supporting both 1.2 V and 1.8 V High port-to-port-isolati on No power supply decoupling required No blocking capacitors required if no DC applied on RF lines High EMI robustness Ultra low profile lead-less plastic package (MSL-3, 260 C per IPC/JEDEC J-STD-20) Potential Applications 4G and 5G cellular handsets and cellular modems Designers who used this product also designed with BGSX33M5U16 | Antenna cross switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGA855N6 | GNSS LNAs BGA5H1BN6 | Multi-purpose LNAs BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA824N6 | GNSS LNAs BGSX24MU16 | Antenna cross switches BGSX22G5A10 | Antenna cross switches BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank BGSA149MN10 | Antenna tuners BGC100GN6 | Coupler BGSA147ML10 | Antenna tuners BGSX33M5U16 | Antenna cross switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGA855N6 | GNSS LNAs BGA5H1BN6 | Multi-purpose LNAs BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA824N6 | GNSS LNAs BGSX24MU16 | Antenna cross switches BGSX22G5A10 | Antenna cross switches 1 2 3
Request a Quote Datasheet
Description
High Power SP4T MIPI RF Switch The BGS14M8U9 is a Single Pole Four Throw (SP4T) high power switch in a compact 9-pin package (1.1 x 1.1 mm2). The device is optimized for 5G and other cellular applications up to 7.125 GHz. With a low insertion loss, high isolation, high linearity and high power handling, BGS14M8U9 is perfect for 5G and LTE 4G applications, such as 5G SRS, Uplink-Carrier Aggregation, and High Power User Equipment (HPUE Class 2). Summary of Features 39 dBm power handling capability Fast switching speed of 1.3 µs Operating up to 7.125 GHz to support latest 5G requirements Fully compatible with MIPI 2.1 RFFE standard with 2 USIDs Single VIO supply supporting both 1.2 V and 1.8 V High port-to-port-isolati on No power supply decoupling required No blocking capacitors required if no DC applied on RF lines High EMI robustness Ultra low profile lead-less plastic package (MSL-3, 260 C per IPC/JEDEC J-STD-20) Potential Applications 4G and 5G cellular handsets and cellular modems Designers who used this product also designed with BGSX33M5U16 | Antenna cross switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGA855N6 | GNSS LNAs BGA5H1BN6 | Multi-purpose LNAs BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA824N6 | GNSS LNAs BGSX24MU16 | Antenna cross switches BGSX22G5A10 | Antenna cross switches BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank BGSA149MN10 | Antenna tuners BGC100GN6 | Coupler BGSA147ML10 | Antenna tuners BGSX33M5U16 | Antenna cross switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGA855N6 | GNSS LNAs BGA5H1BN6 | Multi-purpose LNAs BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA824N6 | GNSS LNAs BGSX24MU16 | Antenna cross switches BGSX22G5A10 | Antenna cross switches 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - RF Switches - BGS14M8U9 - BGS14M8U9 - Infineon Technologies AG
Neubiberg, Germany
RF - RF Switches - BGS14M8U9
BGS14M8U9
RF - RF Switches - BGS14M8U9 BGS14M8U9
High Power SP4T MIPI RF Switch The BGS14M8U9 is a Single Pole Four Throw (SP4T) high power switch in a compact 9-pin package (1.1 x 1.1 mm2). The device is optimized for 5G and other cellular applications up to 7.125 GHz. With a low insertion loss, high isolation, high linearity and high power handling, BGS14M8U9 is perfect for 5G and LTE 4G applications, such as 5G SRS, Uplink-Carrier Aggregation, and High Power User Equipment (HPUE Class 2). Summary of Features 39 dBm power handling capability Fast switching speed of 1.3 µs Operating up to 7.125 GHz to support latest 5G requirements Fully compatible with MIPI 2.1 RFFE standard with 2 USIDs Single VIO supply supporting both 1.2 V and 1.8 V High port-to-port-isolati on No power supply decoupling required No blocking capacitors required if no DC applied on RF lines High EMI robustness Ultra low profile lead-less plastic package (MSL-3, 260 C per IPC/JEDEC J-STD-20) Potential Applications 4G and 5G cellular handsets and cellular modems Designers who used this product also designed with BGSX33M5U16 | Antenna cross switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGA855N6 | GNSS LNAs BGA5H1BN6 | Multi-purpose LNAs BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA824N6 | GNSS LNAs BGSX24MU16 | Antenna cross switches BGSX22G5A10 | Antenna cross switches BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank BGSA149MN10 | Antenna tuners BGC100GN6 | Coupler BGSA147ML10 | Antenna tuners BGSX33M5U16 | Antenna cross switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGA855N6 | GNSS LNAs BGA5H1BN6 | Multi-purpose LNAs BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA824N6 | GNSS LNAs BGSX24MU16 | Antenna cross switches BGSX22G5A10 | Antenna cross switches 1 2 3

High Power SP4T MIPI RF Switch

The BGS14M8U9 is a Single Pole Four Throw (SP4T) high power switch in a compact 9-pin package (1.1 x 1.1 mm2).

The device is optimized for 5G and other cellular applications up to 7.125 GHz. With a low insertion loss, high isolation, high linearity and high power handling, BGS14M8U9 is perfect for 5G and LTE 4G applications, such as 5G SRS, Uplink-Carrier Aggregation, and High Power User Equipment (HPUE Class 2).


Summary of Features

  • 39 dBm power handling capability
  • Fast switching speed of 1.3 µs
  • Operating up to 7.125 GHz to support latest 5G requirements
  • Fully compatible with MIPI 2.1 RFFE standard with 2 USIDs
  • Single VIO supply supporting both 1.2 V and 1.8 V
  • High port-to-port-isolation
  • No power supply decoupling required
  • No blocking capacitors required if no DC applied on RF lines
  • High EMI robustness
  • Ultra low profile lead-less plastic package (MSL-3, 260 C per IPC/JEDEC J-STD-20)

Potential Applications

  • 4G and 5G cellular handsets and cellular modems

Designers who used this product also designed with


  • BGSX33M5U16 |
    Antenna cross switches
  • BGA9H1MN9 |
    4G/5G MIPI LNA and LNA Bank
  • BGA855N6 |
    GNSS LNAs
  • BGA5H1BN6 |
    Multi-purpose LNAs
  • BGM687U50 |
    4G/5G MIPI LNA and LNA Bank
  • BGA824N6 |
    GNSS LNAs
  • BGSX24MU16 |
    Antenna cross switches
  • BGSX22G5A10 |
    Antenna cross switches
  • BGA9V1MN9 |
    4G/5G MIPI LNA and LNA Bank
  • BGSA149MN10 |
    Antenna tuners
  • BGC100GN6 |
    Coupler
  • BGSA147ML10 |
    Antenna tuners
  • BGSX33M5U16 |
    Antenna cross switches
  • BGA9H1MN9 |
    4G/5G MIPI LNA and LNA Bank
  • BGA855N6 |
    GNSS LNAs
  • BGA5H1BN6 |
    Multi-purpose LNAs
  • BGM687U50 |
    4G/5G MIPI LNA and LNA Bank
  • BGA824N6 |
    GNSS LNAs
  • BGSX24MU16 |
    Antenna cross switches
  • BGSX22G5A10 |
    Antenna cross switches

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number BGS14M8U9
Product Name RF - RF Switches - BGS14M8U9
Control Interface MIPI 2.1
Frequency Range 40 to 7125 MHz
Insertion Loss 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Switches - 1049208-BGS16MA12E6327XTSA1 - Win Source Electronics
Specs
Isolation 27 dB
Impedance 50 ohms
View Details
4 suppliers
RF Switches - BGS110MN20E6327XTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 20-WFQFN Exposed Pad
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 2700 MHz
View Details
3 suppliers
RF - Antenna cross switches - BGSX22G6U10 - BGSX22G6U10 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 400 to 7125 MHz
Insertion Loss 0.2900 dB
View Details
RF/IF and RFID - RF Switches - 1049214-BGSX210MA18E6327XTSA1 - Win Source Electronics
Specs
Isolation 39 dB
View Details
3 suppliers