Infineon Technologies AG RF Switches BGS110MN20E6327XTSA1

Description
RF Switch IC General Purpose SP10T 50Ohm PG-TSNP-20-1
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP10T 50Ohm PG-TSNP-20-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGS110MN20E6327XTSA1-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP10T 50Ohm PG-TSNP-20-1

RF Switch IC General Purpose SP10T 50Ohm PG-TSNP-20-1

Buy Now Datasheet
Sp10T Rf Switch With Mipi Rffe, Tsnp-20; Frequency Min Infineon - 68AC4403 - Newark, An Avnet Company
Chicago, IL, United States
Sp10T Rf Switch With Mipi Rffe, Tsnp-20; Frequency Min Infineon
68AC4403
Sp10T Rf Switch With Mipi Rffe, Tsnp-20; Frequency Min Infineon 68AC4403
SP10T RF SWITCH WITH MIPI RFFE, TSNP-20; Frequency Min:0.1Hz; Frequency Max:2.7Hz; RF IC Case Style:TSNP; No. of Pins:20Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

SP10T RF SWITCH WITH MIPI RFFE, TSNP-20; Frequency Min:0.1Hz; Frequency Max:2.7Hz; RF IC Case Style:TSNP; No. of Pins:20Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
RF Switches - BGS110MN20E6327XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose SP10T 50Ohm PG-TSNP-20-1

RF Switch IC General Purpose SP10T 50Ohm PG-TSNP-20-1

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number BGS110MN20E6327XTSA1-ND 68AC4403 BGS110MN20E6327XTSA1
Product Name RF Switches Sp10T Rf Switch With Mipi Rffe, Tsnp-20; Frequency Min Infineon RF Switches
Package Type Surface Mount; 20-WFQFN Exposed Pad
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 2700 MHz 1.00E-7 to 2.70E-6 MHz 100 to 2700 MHz
Insertion Loss 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 8 x SP8T, DC - 26.5 GHz, 5U, SMA - ZTM2-8SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Coaxial Switches - NMSD2V - kTB Solutions
Specs
Frequency Range 0.0 to 53000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1832553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details