Infineon Technologies AG RF Switches BGSA12UGL8E6327XTSA1

Description
RF Switch IC CDMA, EDGE, LTE, W-CDMA SPDT PG-TSLP-8-1
Request a Quote Datasheet
Description
RF Switch IC CDMA, EDGE, LTE, W-CDMA SPDT PG-TSLP-8-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGSA12UGL8E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC CDMA, EDGE, LTE, W-CDMA SPDT PG-TSLP-8-1

RF Switch IC CDMA, EDGE, LTE, W-CDMA SPDT PG-TSLP-8-1

Buy Now Datasheet
RF Switches - BGSA12UGL8E6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC CDMA, EDGE, LTE, W-CDMA SPDT PG-TSLP-8-1

RF Switch IC CDMA, EDGE, LTE, W-CDMA SPDT PG-TSLP-8-1

Buy Now Datasheet
RF Switches - BGSA12UGL8E6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC CDMA, EDGE, LTE, W-CDMA SPDT PG-TSLP-8-1

RF Switch IC CDMA, EDGE, LTE, W-CDMA SPDT PG-TSLP-8-1

Buy Now Datasheet
RF and Wireless - RF Switches - 1373248-BGSA12UGL8E6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Switches
1373248-BGSA12UGL8E6327XTSA1
RF and Wireless - RF Switches 1373248-BGSA12UGL8E6327XTSA1
Win Source Part Number: 1373248-BGSA12UGL8E6 327XTSA1 Category: RF and Wireless - RF Switches Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active RF Type: CDMA, EDGE, LTE, W-CDMA Package / Case: 8-XFLGA Supplier Device Package: PG-TSLP-8-1 Base Product Number: BGSA12 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 3.6V Circuit: SPDT P1dB: 11.2dBm

Win Source Part Number: 1373248-BGSA12UGL8E6327XTSA1
Category: RF and Wireless - RF Switches
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Package: Tape & Reel
Product Status: Active
RF Type: CDMA, EDGE, LTE, W-CDMA
Package / Case: 8-XFLGA
Supplier Device Package: PG-TSLP-8-1
Base Product Number: BGSA12
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 3.6V
Circuit: SPDT
P1dB: 11.2dBm

Buy Now Datasheet
Rf Switch, 6Ghz, Tslp; Frequency Min Infineon - 93AC6970 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, 6Ghz, Tslp; Frequency Min Infineon
93AC6970
Rf Switch, 6Ghz, Tslp; Frequency Min Infineon 93AC6970
RF SWITCH, 6GHZ, TSLP; Frequency Min:-; Frequency Max:6GHz; RF IC Case Style:TSLP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; RoHS Compliant: Yes

RF SWITCH, 6GHZ, TSLP; Frequency Min:-; Frequency Max:6GHz; RF IC Case Style:TSLP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
RF Switches - BGSA12UGL8E6327XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC CDMA, EDGE, LTE, W-CDMA SPDT PG-TSLP-8-1

RF Switch IC CDMA, EDGE, LTE, W-CDMA SPDT PG-TSLP-8-1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number BGSA12UGL8E6327XTSA1TR-ND 1373248-BGSA12UGL8E6327XTSA1 93AC6970 BGSA12UGL8E6327XTSA1
Product Name RF Switches RF and Wireless - RF Switches Rf Switch, 6Ghz, Tslp; Frequency Min Infineon RF Switches
Package Type Surface Mount; 8-XFLGA Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP4T, Solid State Switch, 2 MHz - 8.5 GHz, 50Ω - U2C-1SP4T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
RF Coaxial Switches - NMS10ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T(Terminated)
View Details