Infineon Technologies AG RF Switches BGSA14M2N10E6327XTSA1

Description
RF Switch IC
Request a Quote Datasheet
Description
RF Switch IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 448-BGSA14M2N10E6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC

RF Switch IC

Buy Now Datasheet
RF Switches - 448-BGSA14M2N10E6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC

RF Switch IC

Buy Now Datasheet
RF Switches - 448-BGSA14M2N10E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC

RF Switch IC

Buy Now Datasheet
RF and Wireless - RF Switches - 1373243-BGSA14M2N10E6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Switches
1373243-BGSA14M2N10E6327XTSA1
RF and Wireless - RF Switches 1373243-BGSA14M2N10E6327XTSA1
Win Source Part Number: 1373243-BGSA14M2N10E 6327XTSA1 Category: RF and Wireless - RF Switches Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active Package / Case: 10-XFQFN Supplier Device Package: PG-TSNP-10-9 Base Product Number: BGSA14 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SP4T Frequency Range: 400MHz ~ 7.125GHz

Win Source Part Number: 1373243-BGSA14M2N10E6327XTSA1
Category: RF and Wireless - RF Switches
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Package: Tape & Reel
Product Status: Active
Package / Case: 10-XFQFN
Supplier Device Package: PG-TSNP-10-9
Base Product Number: BGSA14
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SP4T
Frequency Range: 400MHz ~ 7.125GHz

Buy Now Datasheet
Rf Switch, 7.125Ghz, Tsnp-10 Rohs Compliant Infineon - 28AK6505 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, 7.125Ghz, Tsnp-10 Rohs Compliant Infineon
28AK6505
Rf Switch, 7.125Ghz, Tsnp-10 Rohs Compliant Infineon 28AK6505
RF SWITCH, 7.125GHZ, TSNP-10 ROHS COMPLIANT: YES

RF SWITCH, 7.125GHZ, TSNP-10 ROHS COMPLIANT: YES

Supplier's Site
RF Switches - BGSA14M2N10E6327XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC SP4T PG-TSNP-10-9

RF Switch IC SP4T PG-TSNP-10-9

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 448-BGSA14M2N10E6327XTSA1CT-ND 1373243-BGSA14M2N10E6327XTSA1 28AK6505 BGSA14M2N10E6327XTSA1
Product Name RF Switches RF and Wireless - RF Switches Rf Switch, 7.125Ghz, Tsnp-10 Rohs Compliant Infineon RF Switches
Package Type Surface Mount; 10-XFQFN Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC2420TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 30000 MHz
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details