Infineon Technologies AG RF Switches BGS 12A TR E6327

Description
RF Switch IC General Purpose SPDT 3GHz 50Ohm FWLP-6
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 3GHz 50Ohm FWLP-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGS12ATRE6327-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
BGS12ATRE6327-ND
RF Switches BGS12ATRE6327-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm FWLP-6

RF Switch IC General Purpose SPDT 3GHz 50Ohm FWLP-6

Buy Now Datasheet
RF Switches - BGS 12A TR E6327 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
BGS 12A TR E6327
RF Switches BGS 12A TR E6327
RF Switch IC General Purpose SPDT 3 GHz 50Ohm FWLP-6

RF Switch IC General Purpose SPDT 3 GHz 50Ohm FWLP-6

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number BGS12ATRE6327-ND BGS 12A TR E6327
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-XFBGA, WLCSP
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 3000 MHz 100 to 3000 MHz
Insertion Loss 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1 - 8GHz SP8T Switch - QPC2180 - Qorvo
Specs
Package Type QFN
Frequency Range 100 to 8000 MHz
Insertion Loss 0.6000 dB
View Details
GaAs SPDT Switch 100 MHz–2.5 GHz - SKY13278-313LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 2500 MHz
Isolation 18 to 32 dB
View Details
3 suppliers
RF Switches - 448-BGSA142M2N12E6327XTSA1TR-ND - DigiKey
View Details
3 suppliers
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details