Infineon Technologies AG RF - Antenna tuners - BGSA406MN10 BGSA406MN10

Description
The BGSA406MN10 is a versatile shunt to ground 4xsingle-pole single-throw (4xSPST) RF antenna tuning switch optimized for applications up to 7.125GHz. The BGSA406MN10 is a versatile shunt to ground 4xsingle-pole single-throw (4xSPST) RF antenna tuning switch. It is optimized for low COFF as well as low RON enabling applications up to 7.125 GHz. This chip features on-chip CMOS logic and power regulation, with a digital control interface compliant with MIPI 2.1 RFFE. Each switch throw is individually or collectively programmable within the same RFFE command frame. Summary of Features Low RON resistance of 2.0 Ω in ON state Low COFF capacitance of 110fF in OFF st. 80 V peak voltage handling in OFF state Ultra-fast switching speed, typ. 1.2 µs Single VIO supply support in 1.2V & 1.8V Small form factor 0.95 mm x 1.3 mm 4 df. USID address via ext. USID_SEL pin MIPI RFFE 2.1 control interface Benefits Powerful combination of low COFF and RON Enabling applications up to 7.125 GHz Small form factor 0.95 mm x 1.3 mm Enables high antenna efficiency High voltage handing of 80V Potential Applications Smartphones Notebooks, tablets, and wearables Various battery powered cellular applications Impedance, aperture, and inductance tuning Tunable filters
Request a Quote
Description
The BGSA406MN10 is a versatile shunt to ground 4xsingle-pole single-throw (4xSPST) RF antenna tuning switch optimized for applications up to 7.125GHz. The BGSA406MN10 is a versatile shunt to ground 4xsingle-pole single-throw (4xSPST) RF antenna tuning switch. It is optimized for low COFF as well as low RON enabling applications up to 7.125 GHz. This chip features on-chip CMOS logic and power regulation, with a digital control interface compliant with MIPI 2.1 RFFE. Each switch throw is individually or collectively programmable within the same RFFE command frame. Summary of Features Low RON resistance of 2.0 Ω in ON state Low COFF capacitance of 110fF in OFF st. 80 V peak voltage handling in OFF state Ultra-fast switching speed, typ. 1.2 µs Single VIO supply support in 1.2V & 1.8V Small form factor 0.95 mm x 1.3 mm 4 df. USID address via ext. USID_SEL pin MIPI RFFE 2.1 control interface Benefits Powerful combination of low COFF and RON Enabling applications up to 7.125 GHz Small form factor 0.95 mm x 1.3 mm Enables high antenna efficiency High voltage handing of 80V Potential Applications Smartphones Notebooks, tablets, and wearables Various battery powered cellular applications Impedance, aperture, and inductance tuning Tunable filters
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BGSA406MN10 is a shunt-to-ground 4xSPST RF antenna tuning switch optimized for applications up to 7.125 GHz. It features a low RON of 2.0 Ω and a low COFF of 110 fF, with peak OFF-state voltage handling of 80 V and a switching time of 1.2 µs. The device includes an MIPI RFFE 2.1 control interface, supports a single VIO supply of 1.2 V or 1.8 V, and consumes 20 µA in active mode. It is packaged in a TSNP-10-9 case measuring 0.95 mm × 1.3 mm and is qualified for industrial applications per JEDEC J-STD-020, JEDEC 47/20/22.

Datasheet Summary
Powered by GS/AI

The BGSA406MN10 is a shunt-to-ground 4xSPST RF antenna tuning switch optimized for applications up to 7.125 GHz. It features a low RON of 2.0 Ω and a low COFF of 110 fF, with peak OFF-state voltage handling of 80 V and a switching time of 1.2 µs. The device includes an MIPI RFFE 2.1 control interface, supports a single VIO supply of 1.2 V or 1.8 V, and consumes 20 µA in active mode. It is packaged in a TSNP-10-9 case measuring 0.95 mm × 1.3 mm and is qualified for industrial applications per JEDEC J-STD-020, JEDEC 47/20/22.

Suppliers

Company
Product
Description
Supplier Links
RF - Antenna tuners - BGSA406MN10 - BGSA406MN10 - Infineon Technologies AG
Neubiberg, Germany
RF - Antenna tuners - BGSA406MN10
BGSA406MN10
RF - Antenna tuners - BGSA406MN10 BGSA406MN10
The BGSA406MN10 is a versatile shunt to ground 4xsingle-pole single-throw (4xSPST) RF antenna tuning switch optimized for applications up to 7.125GHz. The BGSA406MN10 is a versatile shunt to ground 4xsingle-pole single-throw (4xSPST) RF antenna tuning switch. It is optimized for low COFF as well as low RON enabling applications up to 7.125 GHz. This chip features on-chip CMOS logic and power regulation, with a digital control interface compliant with MIPI 2.1 RFFE. Each switch throw is individually or collectively programmable within the same RFFE command frame. Summary of Features Low RON resistance of 2.0 Ω in ON state Low COFF capacitance of 110fF in OFF st. 80 V peak voltage handling in OFF state Ultra-fast switching speed, typ. 1.2 µs Single VIO supply support in 1.2V & 1.8V Small form factor 0.95 mm x 1.3 mm 4 df. USID address via ext. USID_SEL pin MIPI RFFE 2.1 control interface Benefits Powerful combination of low COFF and RON Enabling applications up to 7.125 GHz Small form factor 0.95 mm x 1.3 mm Enables high antenna efficiency High voltage handing of 80V Potential Applications Smartphones Notebooks, tablets, and wearables Various battery powered cellular applications Impedance, aperture, and inductance tuning Tunable filters

The BGSA406MN10 is a versatile shunt to ground 4xsingle-pole single-throw (4xSPST) RF antenna tuning switch optimized for applications up to 7.125GHz.

The BGSA406MN10 is a versatile shunt to ground 4xsingle-pole single-throw (4xSPST) RF antenna tuning switch. It is optimized for low COFF as well as low RON enabling applications up to 7.125 GHz. This chip features on-chip CMOS logic and power regulation, with a digital control interface compliant with MIPI 2.1 RFFE. Each switch throw is individually or collectively programmable within the same RFFE command frame.


Summary of Features

  • Low RON resistance of 2.0 Ω in ON state
  • Low COFF capacitance of 110fF in OFF st.
  • 80 V peak voltage handling in OFF state
  • Ultra-fast switching speed, typ. 1.2 µs
  • Single VIO supply support in 1.2V & 1.8V
  • Small form factor 0.95 mm x 1.3 mm
  • 4 df. USID address via ext. USID_SEL pin
  • MIPI RFFE 2.1 control interface

Benefits

  • Powerful combination of low COFF and RON
  • Enabling applications up to 7.125 GHz
  • Small form factor 0.95 mm x 1.3 mm
  • Enables high antenna efficiency
  • High voltage handing of 80V

Potential Applications

  • Smartphones
  • Notebooks, tablets, and wearables
  • Various battery powered cellular applications
  • Impedance, aperture, and inductance tuning
  • Tunable filters
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number BGSA406MN10
Product Name RF - Antenna tuners - BGSA406MN10
Control Interface MIPI 2.1
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Switches - 1135127-BGS18MA12E6327XTSA1 - Win Source Electronics
Specs
Isolation 26 dB
Impedance 50 ohms
View Details
4 suppliers
RF Switches - BGS22WL10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 3000 MHz
View Details
3 suppliers
RF Switches - BGS12AL76E6327XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 6-XFDFN Exposed Pad
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 30 to 3000 MHz
View Details
2 suppliers
RF - Antenna tuners - BGSA148MN10 - BGSA148MN10 - Infineon Technologies AG
Specs
Control Interface MIPI 2.1
Frequency Range 380 to 7125 MHz
Type Single Pole Four Throw; SP4T
View Details