Infineon Technologies AG RF Switches BGS14MA11E6327XTSA1

Description
RF Switch IC LTE, W-CDMA SP4T 50Ohm PG-ATSLP-11-1
Request a Quote Datasheet
Description
RF Switch IC LTE, W-CDMA SP4T 50Ohm PG-ATSLP-11-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGS14MA11E6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC LTE, W-CDMA SP4T 50Ohm PG-ATSLP-11-1

RF Switch IC LTE, W-CDMA SP4T 50Ohm PG-ATSLP-11-1

Buy Now Datasheet
RF Switches - BGS14MA11E6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC LTE, W-CDMA SP4T 50Ohm PG-ATSLP-11-1

RF Switch IC LTE, W-CDMA SP4T 50Ohm PG-ATSLP-11-1

Buy Now Datasheet
Rf Switch, Sp4T, 6Ghz, -40 To 85Deg C; Frequency Min Infineon - 71AC0215 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, Sp4T, 6Ghz, -40 To 85Deg C; Frequency Min Infineon
71AC0215
Rf Switch, Sp4T, 6Ghz, -40 To 85Deg C; Frequency Min Infineon 71AC0215
RF SWITCH, SP4T, 6GHZ, -40 TO 85DEG C; Frequency Min:100MHz; Frequency Max:6GHz; RF IC Case Style:ATSLP; No. of Pins:11Pins; Supply Voltage Min:1.7V; Supply Voltage Max:3.4V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

RF SWITCH, SP4T, 6GHZ, -40 TO 85DEG C; Frequency Min:100MHz; Frequency Max:6GHz; RF IC Case Style:ATSLP; No. of Pins:11Pins; Supply Voltage Min:1.7V; Supply Voltage Max:3.4V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
RF Switches - BGS14MA11E6327XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC LTE, W-CDMA SP4T 50Ohm PG-ATSLP-11-1

RF Switch IC LTE, W-CDMA SP4T 50Ohm PG-ATSLP-11-1

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number BGS14MA11E6327XTSA1CT-ND 71AC0215 BGS14MA11E6327XTSA1
Product Name RF Switches Rf Switch, Sp4T, 6Ghz, -40 To 85Deg C; Frequency Min Infineon RF Switches
Package Type Surface Mount; 11-UFLGA Surface Mount
Operating Temperature 125 C (257 F) 125 C (257 F)
Frequency Range 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz
Insertion Loss 0.8500 dB 0.8500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Switches - BGS14MA11 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 100 to 6000 MHz
Insertion Loss 0.2000 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
Mechanical Switch Assembly, 8 x SPDT Absorptive, DC - 26.5 GHz, 1U, SMA - ZTRC-8SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details