Infineon Technologies AG RF - Antenna cross switches - BGSX24M2U16 BGSX24M2U16

Description
DP4T MIPI 2.1 antenna cross switch The BGSX24M2U16 RF CMOS switch is specifically designed for LTE and 5G antenna applications. This Dual Pole Four Throw (DP4T) cross-switch offers low insertion loss and low harmonic generation. The switch is controlled via a MIPI RFFE control interface. The on-chip controller permits very low power-supply voltage from 1.1 to 1.3 V or the standard supply voltage from 1.65 to 1.95V. Unlike GaAs technology, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. The device has a very small size of only 2.0 mm x 2.0 mm and a thickness of 0.6 mm. Summary of Features High linearity up to 39 dBm input power Fast switching time (max 2 µs) for 5G SRS applications Low insertion loss and high port-to-port isolation up to 7.125 GHz Fully compatible with MIPI 2.1 RFFE standard with 4 USIDs Low current consumption 1.2 V / 1.8 V VIO support Software and hardware programmable USID Ultra low profile lead-less plastic package (MSL-1, 260 °C per IPC/JEDEC J-STD-20) Potential Applications DP4T antenna routing/swapping for cellular mobile devices LTE and 5G applications
Request a Quote
Description
DP4T MIPI 2.1 antenna cross switch The BGSX24M2U16 RF CMOS switch is specifically designed for LTE and 5G antenna applications. This Dual Pole Four Throw (DP4T) cross-switch offers low insertion loss and low harmonic generation. The switch is controlled via a MIPI RFFE control interface. The on-chip controller permits very low power-supply voltage from 1.1 to 1.3 V or the standard supply voltage from 1.65 to 1.95V. Unlike GaAs technology, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. The device has a very small size of only 2.0 mm x 2.0 mm and a thickness of 0.6 mm. Summary of Features High linearity up to 39 dBm input power Fast switching time (max 2 µs) for 5G SRS applications Low insertion loss and high port-to-port isolation up to 7.125 GHz Fully compatible with MIPI 2.1 RFFE standard with 4 USIDs Low current consumption 1.2 V / 1.8 V VIO support Software and hardware programmable USID Ultra low profile lead-less plastic package (MSL-1, 260 °C per IPC/JEDEC J-STD-20) Potential Applications DP4T antenna routing/swapping for cellular mobile devices LTE and 5G applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BGSX24M2U16 is a DP4T antenna cross switch designed for LTE and 5G mobile devices, controlled via a MIPI RFFE 2.1 interface. It features low insertion loss and high port-to-port isolation up to 7.125 GHz, with a maximum input power of 39 dBm and a switching time of 2 µs. The device supports VIO supply voltages of 1.2 V and 1.8 V, and operates with supply voltages from 1.1 to 1.3 V or 1.65 to 1.95 V. It includes four programmable USIDs and requires no external DC blocking capacitors unless external DC voltage is applied. The switch is housed in a 2.0 mm × 2.0 mm ultra-low-profile lead-less plastic package measuring 0.6 mm in thickness, and is qualified for industrial applications per JEDEC J-STD-20 and JESD47/20/22.

Datasheet Summary
Powered by GS/AI

The BGSX24M2U16 is a DP4T antenna cross switch designed for LTE and 5G mobile devices, controlled via a MIPI RFFE 2.1 interface. It features low insertion loss and high port-to-port isolation up to 7.125 GHz, with a maximum input power of 39 dBm and a switching time of 2 µs. The device supports VIO supply voltages of 1.2 V and 1.8 V, and operates with supply voltages from 1.1 to 1.3 V or 1.65 to 1.95 V. It includes four programmable USIDs and requires no external DC blocking capacitors unless external DC voltage is applied. The switch is housed in a 2.0 mm × 2.0 mm ultra-low-profile lead-less plastic package measuring 0.6 mm in thickness, and is qualified for industrial applications per JEDEC J-STD-20 and JESD47/20/22.

Suppliers

Company
Product
Description
Supplier Links
RF - Antenna cross switches - BGSX24M2U16 - BGSX24M2U16 - Infineon Technologies AG
Neubiberg, Germany
RF - Antenna cross switches - BGSX24M2U16
BGSX24M2U16
RF - Antenna cross switches - BGSX24M2U16 BGSX24M2U16
DP4T MIPI 2.1 antenna cross switch The BGSX24M2U16 RF CMOS switch is specifically designed for LTE and 5G antenna applications. This Dual Pole Four Throw (DP4T) cross-switch offers low insertion loss and low harmonic generation. The switch is controlled via a MIPI RFFE control interface. The on-chip controller permits very low power-supply voltage from 1.1 to 1.3 V or the standard supply voltage from 1.65 to 1.95V. Unlike GaAs technology, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. The device has a very small size of only 2.0 mm x 2.0 mm and a thickness of 0.6 mm. Summary of Features High linearity up to 39 dBm input power Fast switching time (max 2 µs) for 5G SRS applications Low insertion loss and high port-to-port isolation up to 7.125 GHz Fully compatible with MIPI 2.1 RFFE standard with 4 USIDs Low current consumption 1.2 V / 1.8 V VIO support Software and hardware programmable USID Ultra low profile lead-less plastic package (MSL-1, 260 °C per IPC/JEDEC J-STD-20) Potential Applications DP4T antenna routing/swapping for cellular mobile devices LTE and 5G applications

DP4T MIPI 2.1 antenna cross switch

The BGSX24M2U16 RF CMOS switch is specifically designed for LTE and 5G antenna applications. This Dual Pole Four Throw (DP4T) cross-switch offers low insertion loss and low harmonic generation.

The switch is controlled via a MIPI RFFE control interface. The on-chip controller permits very low power-supply voltage from 1.1 to 1.3 V or the standard supply voltage from 1.65 to 1.95V. Unlike GaAs technology, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. The device has a very small size of only 2.0 mm x 2.0 mm and a thickness of 0.6 mm.


Summary of Features

  • High linearity up to 39 dBm input power
  • Fast switching time (max 2 µs) for 5G SRS applications
  • Low insertion loss and high port-to-port isolation up to 7.125 GHz
  • Fully compatible with MIPI 2.1 RFFE standard with 4 USIDs
  • Low current consumption
  • 1.2 V / 1.8 V VIO support
  • Software and hardware programmable USID
  • Ultra low profile lead-less plastic package (MSL-1, 260 °C per IPC/JEDEC J-STD-20)

Potential Applications

  • DP4T antenna routing/swapping for cellular mobile devices
  • LTE and 5G applications
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number BGSX24M2U16
Product Name RF - Antenna cross switches - BGSX24M2U16
Control Interface MIPI 2.1
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSA14M2N10E6329XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Frequency Range 7125 MHz
Type Single Pole Four Throw
View Details
RF - Antenna tuners - BGSA14GN10 - BGSA14GN10 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details