Quarktwin Technology Ltd. Datasheets for RF Transceivers
RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more
| Product Name | Notes |
|---|---|
| 1/1 Transceiver Full, Half IEEE 1149.1, IEEE 802.3 168-HFCBGA (10x12) | |
| 1/1 Transceiver Half 8-TSSOP | |
| 2/2 Transceiver Full, Half IEEE 1149.1, IEEE 802.3 128-LQFP-EP (14x20) | |
| 4/4 Transceiver Full IEEE 1149.1, IEEE 802.3 169-FCBGA (14x14) | |
| 4/4 Transceiver Full, Half IEEE 1149.1, IEEE 802.3 128-LQFP-EP (14x20) | |
| 4/4 Transceiver Full, Half IEEE 1149.1, IEEE 802.3 196-TFBGA (15x15) | |
| 4/4 Transceiver Full, Half IEEE 1149.1, IEEE 802.3 224-TFBGA | |
| 4/4 Transceiver Full, Half IEEE 1149.1, IEEE 802.3 324-FCBGA (19x19) | |
| 4/4 Transceiver Full, Half IEEE 1149.1, IEEE 802.3 484-HFCBGA (23x23) | |
| 4/4 Transceiver Full, Half IEEE 1149.1, IEEE 802.3 56-QFN (8x8) | |
| 4/4 Transceiver Full, Half IEEE 1149.1, IEEE 802.3 64-QFN (9x9) | |
| 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 48-QFN (7x7) | |
| 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8) | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| Bluetooth Bluetooth v1.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| Bluetooth Bluetooth v1.2, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| Bluetooth Bluetooth v2.0 + EDR, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| Bluetooth Bluetooth v2.0 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v2.0 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| Bluetooth Bluetooth v2.0 Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| Bluetooth Bluetooth v2.1 + EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| Bluetooth Bluetooth v2.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v2.1, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| Bluetooth Bluetooth v4.0 + EDR Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount | |
| Bluetooth Bluetooth v4.0 + EDR Transceiver Module 2.4GHz PCB Trace Surface Mount | |
| Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz, 5GHz Integrated, Trace Surface Mount | |
| Bluetooth Bluetooth v4.1 + EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth, WiFi 802.11ac, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz Antenna Not Included, I-PEX Surface Mount | |
| Bluetooth, WiFi 802.11ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount | |
| Bluetooth, WiFi 802.11ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included, I-PEX Surface Mount | |
| Cellular EDGE, GPRS, GSM, LTE Transceiver Module 900MHz, 1.8GHz Antenna Not Included Surface Mount | |
| Cellular, Navigation Beidou, GNSS, GPRS, GPS, GSM Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount | |
| Element Bit per Element Output | |
| General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| General ISM > 1GHz Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| General ISM < 1GHz Transceiver Module 433MHz Antenna Not Included, U.FL Surface Mount | |
| General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, U.FL Surface Mount | |
| General ISM < 1GHz Transceiver Module 868MHz Integrated, Trace Surface Mount | |
| General ISM < 1GHz Transceiver Module 868MHz ~ 870MHz, 902MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount | |
| General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount | |
| General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount | |
| IC RF TxRx Only Bluetooth, WiFi 802.11a/b/g/-c, Bluetooth v5.2 2.4GHz, 5GHz 68-VFQFN Exposed Pad | |
| IC TRANSCVR TRI-ST 16BIT 48SSOP | |
| Navigation GPS Transceiver Module Antenna Not Included, SMA Chassis Mount | |
| RF Transceiver 100MHz ~ 6GHz | |
| RF Transceiver 1MHz ~ 3GHz | |
| RF Transceiver 2.4GHz 802.11 b/g/n USB 150Mbps | |
| RF Transceiver 20MHz ~ 3GHz GPS Connector | |
| RF Transceiver 20MHz ~ 6GHz GPS, LTE Connector 38.4kbps | |
| RF Transceiver 20MHz ~ 6GHz GPS, LTE Connector, RS-232 38.4kbps | |
| RF Transceiver 30MHz ~ 3GHz GPS Connector, RS-232 | |
| RF Transceiver, Bridge 2.4GHz ~ 2.4835GHz 802.11 b/g 10/100 BaseT Ethernet 54Mbps | |
| RF Transceiver, Bridge 2.4GHz ~ 2.4835GHz 802.11 b/g RJ-45 Ethernet 54Mbps | |
| RF Transceiver, WLAN 2.4GHz ~ 2.4835GHz 802.11 b/g RJ-45 Ethernet 54Mbps | |
| RF Transceiver, WLAN 2.4GHz ~ 2.48GHz 802.11 b RJ-45 Ethernet 11Mbps | |
| RF Transceiver, WLAN 2.4GHz, 5GHz 802.11 a/b/g/d/n/r, Bluetooth Connector, Ethernet, RJ-45 | |
| RF Transceiver, WLAN, Bridge 2.4GHz ~ 2.48GHz 802.11 b 10 Base-T Ethernet 11Mbps | |
| RF Transceiver, WLAN, Bridge 2.4GHz ~ 2.48GHz 802.11 b RJ-45 11Mbps | |
| RF Transceiver, WLAN, Bridge 2.4GHz ~ 2.48GHz 802.11 b RS-232, RS-422/485 11Mbps | |
| RF Transceiver, WLAN, Bridge 2.4GHz ~ 2.48GHz 802.11 b/g RJ-45 Ethernet 11Mbps | |
| RF Transceiver, WLAN, Bridge 2.4GHz ~ 2.48GHz 802.11 b/g RS-232 11Mbps | |
| RF Transceiver, WLAN, Bridge 2.4GHz ~ 2.48GHz 802.11 b/g RS-232, RS-422/485 11Mbps | |
| RF Transceiver, WLAN, Server 2.4GHz ~ 2.48GHz 802.11 b/g RS-232 11Mbps | |
| Transceiver Half T1, E1, J1 208-PBGA (17x17) | |
| Transceiver IEEE 1149.1 256-PBGA (17x17) | |
| Transceiver Module | |
| Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP | |
| Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-LCCC (8.89x8.89) | |
| Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO | |
| Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP | |
| Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP | |
| Transceiver, Non-Inverting 1 Element 17 Bit per Element Output 48-TSSOP | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CFP | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DHVQFN (4.5x2.5) | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DQFN (2.5x4.5) | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-LCCC (8.89x8.89) | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-QFN (2.5x4.5) | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-QSOP | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP | |
| Transceiver, Non-Inverting 1 Element 8 Bit per Element Output 20-SOIC | |
| Transceiver, Non-Inverting 1 Element Bit per Element 3-State Output 14-CDIP | |
| Transceiver, Non-Inverting 1 Element Bit per Element 3-State Output 14-CFP | |
| Transceiver, Non-Inverting 1 Element Bit per Element 3-State Output 20-LCCC (8.89x8.89) | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TVSOP | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5) | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-FBGA (5.5x8) | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-FBGA (8x5.5) | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-TFBGA (8x5.5) | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5) | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 60-HUQFNU (4x6) | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 60-HXQFN (4x6) | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 60-HXQFNU (4x6) | |
| Transceiver, Non-Inverting 2 Element 8 Bit per Element Output 48-TSSOP | |
| Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-FBGA (13.5x5.5) | |
| Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-LFBGA (13.5x5.5) | |
| Translation Transceiver 2 Element 8 Bit per Element 3-State Output 42-TFBGA (4x3.5) | |
| Translation Transceiver 2 Element 8 Bit per Element 3-State Output 48-TSSOP | |
| Translation Transceiver 2 Element 8 Bit per Element 3-State Output 54-TFBGA (8x5.5) | |
| Universal Bus Transceiver 56-TSSOP | |
| WiFi 802.11b/g Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| WiFi 802.11b/g Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Chassis Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| WiFi 802.11i Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Chassis Mount | |
| WiFi 802.11n Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount | |
| WiFi 802.11n Transceiver Module 2.4GHz Integrated, Chip Surface Mount |
| << Prev | Next >> |