Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | A2541E24C10GM | A2541E24C10GM |
| Product Name | 900 MHz ISM Module | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 34-SMD Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz |