Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF TRANSCEIVERS
RENESAS ELECTRONICS CORPORATION
8512061AGILFT -- DRIVERS, RECEIVERS, TRANSCEIVERS
Renesas Electronics Corporation
Drivers, Receivers, Transceivers
8512061AGILFT
Description
1/1 Transceiver Half 8-TSSOP
Quarktwin Technology Ltd.
Done
Datasheet
Description
1/1 Transceiver Half 8-TSSOP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
8512061AGILFT
Drivers, Receivers, Transceivers
8512061AGILFT
1/1 Transceiver Half 8-TSSOP
1/1 Transceiver Half 8-TSSOP
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
RF Transceivers
Product Number
8512061AGILFT
Product Name
Drivers, Receivers, Transceivers
Package Type
Surface Mount; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
55118J/B
Specs
Package Type
Surface Mount
View Details
Micross Components, Inc.
MIL-STD-1553 dual isolation transceiver
SIT-1579
View Details
Crane Aerospace & Electronics
Transceivers
6139-5521-00
Specs
Operating Frequency
9500 to 10500 MHz
View Details
Qorvo
4.0 - 6.5 GHz Ultra-Wideband (UWB) Transceiver Module with MCU and Motion Sensor
DWM1004C
Specs
Features
RoHS
View Details
2
suppliers