onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH245MTCX 74LVTH245MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007322-74LVTH245MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74LVTH245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): SN74LVT245PWLE; SN74LVT245APWLE; 74LVT245BBT20-13; SN74LVT245BPWLE; Introduction Date: January 08, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007322-74LVTH245MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74LVTH245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): SN74LVT245PWLE; SN74LVT245APWLE; 74LVT245BBT20-13; SN74LVT245BPWLE; Introduction Date: January 08, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH245MTCX - 007322-74LVTH245MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH245MTCX
007322-74LVTH245MTCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH245MTCX 007322-74LVTH245MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007322-74LVTH245MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74LVTH245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): SN74LVT245PWLE; SN74LVT245APWLE; 74LVT245BBT20-13; SN74LVT245BPWLE; Introduction Date: January 08, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007322-74LVTH245MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74LVTH245
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): SN74LVT245PWLE; SN74LVT245APWLE; 74LVT245BBT20-13; SN74LVT245BPWLE;
Introduction Date: January 08, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVTH245MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVTH245MTCX
Buffers, Drivers, Receivers, Transceivers 74LVTH245MTCX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVTH245MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVTH245MTCX
Buffers, Drivers, Receivers, Transceivers 74LVTH245MTCX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVTH245MTCX - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LVTH245MTCX
Buffers, Drivers, Receivers, Transceivers 74LVTH245MTCX
BUS TRANSCEIVER, LVT SERIES, 1-F

BUS TRANSCEIVER, LVT SERIES, 1-F

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category RF Transceivers RF Transceivers Telemetry Receivers and Telemetry Transmitters
Product Number 007322-74LVTH245MTCX 74LVTH245MTCX 74LVTH245MTCX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH245MTCX Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Radio Modules - OTX-418-HH-KF3-HT - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 418 MHz
View Details
2 suppliers
Satellite Data Concentrator - MODEL 5400-SDC - HydroLynx Systems, Inc.
Specs
Device Type Rec-Trans
Communication Interface Serial Interface
View Details
Vibrating-Wire Spectrum Analyzer - AVW211 - Campbell Scientific, Inc.
Specs
Device Type Transmitter
Applications Mobile / Wireless Systems
Package Type Unit
View Details