STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245TTR 74LVX4245TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 908324-74LVX4245TTR Series: 74LVX Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP Package: Reel - TR Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74LVX4245 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-7724-1, 497-7724-2, 74LVX4245TTR-ND, 497-7724-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 908324-74LVX4245TTR Series: 74LVX Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP Package: Reel - TR Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74LVX4245 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-7724-1, 497-7724-2, 74LVX4245TTR-ND, 497-7724-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245TTR - 908324-74LVX4245TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245TTR
908324-74LVX4245TTR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245TTR 908324-74LVX4245TTR
Manufacturer: STMicroelectronics Win Source Part Number: 908324-74LVX4245TTR Series: 74LVX Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP Package: Reel - TR Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74LVX4245 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-7724-1, 497-7724-2, 74LVX4245TTR-ND, 497-7724-6

Manufacturer: STMicroelectronics
Win Source Part Number: 908324-74LVX4245TTR
Series: 74LVX
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Package: Reel - TR
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74LVX4245
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-7724-1, 497-7724-2, 74LVX4245TTR-ND, 497-7724-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVX4245TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVX4245TTR
Buffers, Drivers, Receivers, Transceivers 74LVX4245TTR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 908324-74LVX4245TTR 74LVX4245TTR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245TTR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details