onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245WM 74LVX4245WM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 848337-74LVX4245WM Series: 74LVX Features: 1 Element Bit per Element Output Package: Tube Part Status: Obsolete Family Name: 74LVX4245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 848337-74LVX4245WM Series: 74LVX Features: 1 Element Bit per Element Output Package: Tube Part Status: Obsolete Family Name: 74LVX4245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245WM - 848337-74LVX4245WM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245WM
848337-74LVX4245WM
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245WM 848337-74LVX4245WM
Manufacturer: ON Semiconductor Win Source Part Number: 848337-74LVX4245WM Series: 74LVX Features: 1 Element Bit per Element Output Package: Tube Part Status: Obsolete Family Name: 74LVX4245 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 848337-74LVX4245WM
Series: 74LVX
Features: 1 Element Bit per Element Output
Package: Tube
Part Status: Obsolete
Family Name: 74LVX4245
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVX4245WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVX4245WM
Buffers, Drivers, Receivers, Transceivers 74LVX4245WM
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 848337-74LVX4245WM 74LVX4245WM
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX4245WM Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details