RF TXRX MOD ISM<1GHZ>
General ISM < 1GHz Transceiver Module 868MHz Integrated, Trace Surface Mount
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | A1101R08A00GM | A1101R08A00GM |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 868 MHz | 868 MHz |
| Data Rate | 600 kbps | 600 kbps |
| Sensitivity | -112 dBm | -112 dBm |
| Output Power | 10 dBm | 10 dBm |