onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT245MTCX 74LVT245MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007300-74LVT245MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007300-74LVT245MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT245MTCX - 007300-74LVT245MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT245MTCX
007300-74LVT245MTCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT245MTCX 007300-74LVT245MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007300-74LVT245MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007300-74LVT245MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVT245MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVT245MTCX
Buffers, Drivers, Receivers, Transceivers 74LVT245MTCX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVT245MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVT245MTCX
Buffers, Drivers, Receivers, Transceivers 74LVT245MTCX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVT245MTCX - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LVT245MTCX
Buffers, Drivers, Receivers, Transceivers 74LVT245MTCX
BUS TRANSCEIVER, LVT SERIES, 1-F

BUS TRANSCEIVER, LVT SERIES, 1-F

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category RF Transceivers RF Transceivers Telemetry Receivers and Telemetry Transmitters
Product Number 007300-74LVT245MTCX 74LVT245MTCX 74LVT245MTCX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT245MTCX Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - TXM-315-LR - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 315 MHz
View Details
3 suppliers
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Wireless NEMA Modem Radio Transceivers - Wireless Serial - ACCES I/O Products, Inc.
Specs
Device Type Rec-Trans
Package Type Unit
Radio Technique Frequency-Hopping Spread Spectrum
View Details
ENV-Link™ -Mini -LXRS™ Wireless Environmental Monitoring Node -  - LORD MicroStrain Sensing Systems
Specs
Package Type Unit
Radio Technique Direct-Sequence Spread Spectrum
Features Adjustable Output Power; Provides Sensor Excitation Voltage; Datalogging
View Details