Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 8408501RA 8408501RA

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026813-8408501RA Length: 24.2 mm Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 High Level Output Current: -7.8 mA Number of Outputs: 8 Low Level Output Current: 7.8 mA Quiescent Current: 8 µA Propagation Delay: 405 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54HC245J; SN54HC245J; CD54HC245F; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 405 ns Logic Function: Transceiver
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026813-8408501RA Length: 24.2 mm Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 High Level Output Current: -7.8 mA Number of Outputs: 8 Low Level Output Current: 7.8 mA Quiescent Current: 8 µA Propagation Delay: 405 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54HC245J; SN54HC245J; CD54HC245F; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 405 ns Logic Function: Transceiver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 8408501RA - 1026813-8408501RA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 8408501RA
1026813-8408501RA
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 8408501RA 1026813-8408501RA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026813-8408501RA Length: 24.2 mm Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 20 High Level Output Current: -7.8 mA Number of Outputs: 8 Low Level Output Current: 7.8 mA Quiescent Current: 8 µA Propagation Delay: 405 ns Width: 6.92 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: CDIP Alternative Parts (Cross-Reference): SNJ54HC245J; SN54HC245J; CD54HC245F; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 405 ns Logic Function: Transceiver

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026813-8408501RA
Length: 24.2 mm
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 8
Direction: Bidirectional
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -7.8 mA
Number of Outputs: 8
Low Level Output Current: 7.8 mA
Quiescent Current: 8 µA
Propagation Delay: 405 ns
Width: 6.92 mm
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Case / Package: CDIP
Alternative Parts (Cross-Reference): SNJ54HC245J; SN54HC245J; CD54HC245F;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 405 ns
Logic Function: Transceiver

Buy Now
Buffers, Drivers, Receivers, Transceivers - 8408501RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
8408501RA
Buffers, Drivers, Receivers, Transceivers 8408501RA
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1026813-8408501RA 8408501RA
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 8408501RA Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) 20-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details