STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - 74VCXHQ163245TTR 74VCXHQ163245TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 858084-74VCXHQ163245 TTR Series: 74VCXH Features: - Transceiver - - 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 74VCXHQ16 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 858084-74VCXHQ163245 TTR Series: 74VCXH Features: - Transceiver - - 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 74VCXHQ16 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74VCXHQ163245TTR - 858084-74VCXHQ163245TTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74VCXHQ163245TTR
858084-74VCXHQ163245TTR
Interface - Interface - Drivers, Receivers, Transceivers - 74VCXHQ163245TTR 858084-74VCXHQ163245TTR
Manufacturer: STMicroelectronics Win Source Part Number: 858084-74VCXHQ163245 TTR Series: 74VCXH Features: - Transceiver - - 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 74VCXHQ16 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 858084-74VCXHQ163245TTR
Series: 74VCXH
Features: - Transceiver - - 48-TSSOP
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74VCXHQ16
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - 74VCXHQ163245TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
74VCXHQ163245TTR
Drivers, Receivers, Transceivers 74VCXHQ163245TTR
Translation Transceiver 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Translation Transceiver 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 858084-74VCXHQ163245TTR 74VCXHQ163245TTR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74VCXHQ163245TTR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details