onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH646WMX 74LVTH646WMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765914-74LVTH646WMX Series: 74LVTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765914-74LVTH646WMX Series: 74LVTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH646WMX - 765914-74LVTH646WMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH646WMX
765914-74LVTH646WMX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH646WMX 765914-74LVTH646WMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765914-74LVTH646WMX Series: 74LVTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765914-74LVTH646WMX
Series: 74LVTH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVTH646WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVTH646WMX
Buffers, Drivers, Receivers, Transceivers 74LVTH646WMX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 765914-74LVTH646WMX 74LVTH646WMX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH646WMX Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details