Manufacturer: Marvell Semiconductor, Inc.
Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Series: Alaska®
Type: Transceiver
Package: Tray
Voltage - Supply: 1.14V ~ 1.26V, 1.425V ~ 1.575V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature: 0°C ~ 70°C (TA)
Mounting Type: Surface Mount
Package / Case: 484-BBGA, FCBGA
Supplier Device Package: 484-HFCBGA (23x23)
4/4 Transceiver Full, Half IEEE 1149.1, IEEE 802.3 484-HFCBGA (23x23)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 88E2040LA1-BUT4C000 | |
| Product Name | Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | 484-BBGA, FCBGA | Surface Mount; 484-BBGA, FCBGA |