Marvell Semiconductor, Inc. Interface - Interface - Drivers, Receivers, Transceivers - 88E3082-C1-BAR1I000 88E3082-C1-BAR1I000

Description
Manufacturer: Marvell Win Source Part Number: 166794-88E3082-C1-BA R1I000 Family Name: 88E3082-C1-BAR1I000 Introduction Date: January 01, 2000 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Marvell Win Source Part Number: 166794-88E3082-C1-BA R1I000 Family Name: 88E3082-C1-BAR1I000 Introduction Date: January 01, 2000 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 88E3082-C1-BAR1I000 - 166794-88E3082-C1-BAR1I000 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 88E3082-C1-BAR1I000
166794-88E3082-C1-BAR1I000
Interface - Interface - Drivers, Receivers, Transceivers - 88E3082-C1-BAR1I000 166794-88E3082-C1-BAR1I000
Manufacturer: Marvell Win Source Part Number: 166794-88E3082-C1-BA R1I000 Family Name: 88E3082-C1-BAR1I000 Introduction Date: January 01, 2000 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Marvell
Win Source Part Number: 166794-88E3082-C1-BAR1I000
Family Name: 88E3082-C1-BAR1I000
Introduction Date: January 01, 2000
ECCN: 5A991.b.1
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Drivers, Receivers, Transceivers - 88E3082-C1-BAR1I000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
88E3082-C1-BAR1I000
Drivers, Receivers, Transceivers 88E3082-C1-BAR1I000
4/4 Transceiver Full, Half IEEE 1149.1, IEEE 802.3 224-TFBGA

4/4 Transceiver Full, Half IEEE 1149.1, IEEE 802.3 224-TFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 166794-88E3082-C1-BAR1I000 88E3082-C1-BAR1I000
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 88E3082-C1-BAR1I000 Drivers, Receivers, Transceivers
Package Type Surface Mount; 224-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details